EN
  • EN
  • DE

SST89F54-33-C-NJ

Part No SST89F54-33-C-NJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193691-SST89F54-33-C-NJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89F54-33-C-NJ CAD Model

Description

Microchip Technology SST89F54-33-C-NJ

The SST89F54-33-C-NJ is a robust 8-bit FlashFlex microcontroller from Microchip Technology, designed to offer a perfect blend of performance, flexibility, and reliability for a wide range of embedded applications. This microcontroller is based on the 8051 architecture, which is renowned for its ease of use and wide acceptance in the embedded systems industry.

Featuring a high-performance 33 MHz operation, the SST89F54 provides an excellent computational speed that is critical for time-sensitive applications. It comes with a generous 24 Kbyte of multi-purpose Flash memory, which can be partitioned as boot or user code memory depending on the needs of the application. This flexibility allows for easy firmware updates and code modifications, which are essential for product lifecycle management and reducing time-to-market for new features.

The SST89F54-33-C-NJ is equipped with a wide range of peripherals that enhance its functionality. It includes 3 Timer/Counters, a Watchdog Timer, and a Serial Peripheral Interface (SPI) for efficient communication with other devices. Additionally, it supports up to 44 general-purpose I/O pins, making it highly suitable for interfacing with various sensors, actuators, and other electronic components.

This microcontroller operates at a voltage range of 2.7V to 5.5V, which allows for flexibility in power supply design and ensures compatibility with both 3.3V and 5V systems. The low power consumption of the SST89F54-33-C-NJ makes it an ideal choice for battery-operated devices where power efficiency is paramount.

Moreover, the SST89F54-33-C-NJ comes in a compact 44-PLCC (Plastic Leaded Chip Carrier) package, which is suitable for space-constrained applications while still offering enough pins for complex tasks. Its robust design ensures reliable operation even in harsh environments, making it a preferred choice for industrial, automotive, and consumer electronics applications.

Overall, the SST89F54-33-C-NJ from Microchip Technology is a powerful and versatile microcontroller that delivers a perfect mix of speed, memory, and peripherals, all packed into a reliable and efficient design, making it an excellent choice for a broad array of embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4927 $59.3759
41+ $2.8656 $117.4896
63+ $2.7766 $174.9258
86+ $2.6865 $231.0390
112+ $2.5976 $290.9312
149+ $2.3285 $346.9465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess