EN
  • EN
  • DE

SY100E122JI

Part No SY100E122JI
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT -5.5V 28PLCC  /  Buffer, Non-Inverting 9 Element 1 Bit per Element Push-Pull Output 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series 100E
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 9
Number of Bits per Element 1
Output Type Push-Pull
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E122
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260249-SY100E122JI
Ultra Librarian 3D Model Ultra Librarian SY100E122JI CAD Model

Description

The SY100E122JI from Microchip Technology is a high-performance, 5V ECL 2:1 multiplexer designed for ultra-fast switching applications. This integrated circuit is part of Microchip's SY100E series, which is renowned for its speed and reliability in critical communication and data processing systems.

Key Features

  • High-Speed Operation: The SY100E122JI operates at exceptional speeds, making it suitable for high-frequency applications that require rapid data throughput.
  • Differential Inputs: With differential ECL inputs, the device ensures minimal signal degradation and improved noise immunity, which is crucial for maintaining signal integrity in noisy environments.
  • Extended Supply Voltage Range: The device can operate with a supply voltage range of 4.2V to 5.5V, offering flexibility in various power supply conditions.
  • Fully Compatible with ECL 10KH and 100K Devices: This multiplexer is compatible with other ECL devices, allowing for seamless integration into existing systems that use 10KH and 100K ECL logic families.
  • Internal Input Pulldown Resistors: The SY100E122JI includes internal pulldown resistors on all inputs, simplifying the interface and reducing external component requirements.
  • Industry-Standard Pin Configuration: The device comes in a standard package, ensuring easy replacement and compatibility with common board layouts.

Applications

The SY100E122JI is designed for use in a variety of high-speed digital systems. Its typical applications include:

  • High-speed data transmission systems
  • Automated test equipment (ATE)
  • Telecommunications and networking equipment
  • Pulse and signal processing
  • High-frequency clock distribution networks

Product Specifications

The SY100E122JI is offered in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring robustness and ease of handling. The device's operating temperature range spans from 0°C to +85°C, accommodating a wide range of environmental conditions.

Microchip Technology's commitment to quality and performance is evident in the SY100E122JI, making it an excellent choice for designers seeking a reliable high-speed 2:1 multiplexer for their advanced electronic systems.

You May Also Be Interested in

Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess