EN
  • EN
  • DE

SY100EL16VAZC

Part No SY100EL16VAZC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC  /  Differential Receiver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tube
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL16
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256438-SY100EL16VAZC
Ultra Librarian 3D Model Ultra Librarian SY100EL16VAZC CAD Model

Description

The SY100EL16VAZC is a high-performance, 5V differential receiver/translator designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This integrated circuit is part of the SY100EL16V series, which is characterized by its exceptional signal integrity and is specifically optimized for high-speed digital data transmission.

Key Features

  • High-Speed Performance: The SY100EL16VAZC boasts a fast propagation delay and is capable of handling data rates exceeding 3.2 Gbps, making it ideal for demanding applications that require rapid data processing and transmission.
  • Differential Design: Its differential inputs and outputs provide increased noise immunity and allow for the use of low voltage swing signals, which is crucial for minimizing power consumption and electromagnetic interference (EMI).
  • PECL and LVPECL Compatibility: This device can receive signals in both PECL (Positive Emitter-Coupled Logic) and LVPECL (Low Voltage Positive Emitter-Coupled Logic) formats, offering versatility in interfacing with a variety of logic families.
  • Power Supply Flexibility: It operates over a supply voltage range of 4.2V to 5.7V, which provides design flexibility and compatibility with standard 5V supply systems.
  • Temperature Range: The SY100EL16VAZC is designed to perform reliably across an extended industrial temperature range of -40°C to +85°C, ensuring stability in harsh operating conditions.

Applications

The SY100EL16VAZC is suitable for a broad range of applications, including but not limited to:

  • High-speed data communication and processing systems
  • Telecommunications and networking equipment
  • Data storage and retrieval systems
  • Automated test equipment
  • Precision clock distribution networks

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SY100EL16VAZC is no exception, as it is manufactured in state-of-the-art facilities with stringent quality control measures in place. This ensures that each device delivers consistent performance and longevity in the field.

You May Also Be Interested in

Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess