EN
  • EN
  • DE

SY100EL16VAZI

Part No SY100EL16VAZI
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC  /  Differential Receiver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tube
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL16
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256439-SY100EL16VAZI
Ultra Librarian 3D Model Ultra Librarian SY100EL16VAZI CAD Model

Description

Microchip Technology's SY100EL16VAZI: A High-Performance Differential Receiver

The SY100EL16VAZI from Microchip Technology is a cutting-edge differential receiver designed to cater to the demanding needs of high-speed data communication and signal processing. This device is a part of the SY100EL16V series, known for its exceptional performance and reliability in various applications, including networking, telecommunications, and data centers.

Constructed with high-speed integrated circuit technology, the SY100EL16VAZI offers a remarkable operational speed, making it suitable for systems that require fast data rates and minimal signal delay. It is engineered to handle differential input signals while providing a single-ended output, ensuring compatibility with a wide range of digital logic families.

The SY100EL16VAZI boasts a differential input threshold range that allows for a broad margin of signal levels, enhancing its flexibility and adaptability in different signal environments. This feature, coupled with its high gain, provides a robust solution for receiving signals even in the presence of electrical noise, thus maintaining signal integrity.

Key features of the SY100EL16VAZI include:

  • 3.3V/5V power supply operation, accommodating various system voltages and reducing power consumption.
  • Internal 75kΩ input pull-down resistors, simplifying the design by negating the need for external components.
  • Extended 200mV sensitivity over the input voltage range, ensuring reliable operation even with small input signal amplitudes.
  • Available in a compact 8-lead SOIC package, which is ideal for space-constrained applications.

Microchip Technology's commitment to quality is evident in the SY100EL16VAZI's performance characteristics. The device is characterized for operation from -40°C to +85°C, making it suitable for industrial applications where temperature extremes are common. Additionally, the differential receiver is designed to meet or exceed the stringent requirements of the PECL (Positive Emitter-Coupled Logic) standard, ensuring interoperability with other PECL-compliant devices.

In conclusion, the SY100EL16VAZI from Microchip Technology is a versatile and reliable differential receiver that provides a high-speed solution for digital signal processing. Its robust design and advanced features make it an excellent choice for designers looking to enhance system performance and maintain signal integrity in challenging environments.

You May Also Be Interested in

MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess