EN
  • EN
  • DE

SY100EL16VSKI-TR

Part No SY100EL16VSKI-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-MSOP  /  Differential Receiver IC 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 100EL16
Other Names SY100EL16VSKI TR,SY100EL16VSKI TR,SY100EL16VSKITR,SY100EL16VSKITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256463-SY100EL16VSKI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL16VSKI-TR CAD Model

Description

The SY100EL16VSKI-TR is a high-performance differential receiver from Microchip Technology, designed to meet the rigorous demands of high-speed data communication systems. This device is a part of the SY100EL16VSK family, renowned for its robust performance and reliability in various applications including networking, telecommunications, and server farms.

Key Features

  • High Bandwidth: The SY100EL16VSKI-TR boasts an impressive bandwidth that ensures signal integrity for high-speed data transmission, making it an ideal choice for applications requiring fast data rates.
  • Differential Receiver: As a differential receiver, this device is capable of receiving differential signals, which helps to reduce common-mode noise and enhances signal quality.
  • PECL Outputs: The device features Positive Emitter-Coupled Logic (PECL) outputs, which provide fast switching times and are compatible with various logic standards.
  • Power Supply Range: It operates over a wide power supply range, accommodating various system design requirements and ensuring flexibility in application use.
  • Extended Temperature Range: The SY100EL16VSKI-TR is designed to operate over an extended temperature range, making it suitable for harsh environment applications.
  • Surface Mount Package: It comes in a compact, surface-mount package that is ideal for space-constrained applications and allows for efficient PCB layout design.

Applications

The SY100EL16VSKI-TR is versatile and can be used in a wide range of applications, including:

  • Data communication systems
  • Networking equipment
  • Telecommunications infrastructure
  • High-speed servers and computing equipment
  • Industrial control systems

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The SY100EL16VSKI-TR is manufactured to stringent quality standards, ensuring high reliability and performance for critical applications. With its robust feature set and Microchip's reputation for quality, this differential receiver is an excellent choice for designers looking to enhance their high-speed data systems.

You May Also Be Interested in

Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess