EN
  • EN
  • DE

SY100EL16VSZG

Part No SY100EL16VSZG
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description 5V/3.3V VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Resolution 1
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 100EL16
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262820-SY100EL16VSZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL16VSZG CAD Model

Description

Microchip Technology's SY100EL16VSZG: High-Performance Differential Receiver

Microchip Technology's SY100EL16VSZG stands as a testament to the company's commitment to innovation and excellence in the field of high-speed circuitry. This device is a differential receiver designed to deliver exceptional performance in demanding applications. The SY100EL16VSZG is part of the SY100EL16V series, which is known for its high-speed differential operation.

Key Features:

  • High-Speed Performance: The SY100EL16VSZG operates at blazing-fast speeds, making it suitable for high-frequency applications that require quick data processing and minimal signal delay.
  • Differential Inputs: With differential PECL inputs, the device ensures reduced noise and improved signal integrity, which is crucial for maintaining the fidelity of high-speed signals.
  • High Bandwidth: The receiver offers a wide bandwidth, accommodating a broad range of data rates and enabling it to support various communication standards and protocols.
  • Voltage Range: This component operates over a wide range of supply voltages, providing flexibility in different system designs and ensuring compatibility with other circuit components.
  • Temperature Range: The SY100EL16VSZG is designed to function reliably across a wide temperature range, making it suitable for industrial and automotive applications where temperature extremes are common.

Applications:

The SY100EL16VSZG is a versatile component that can be used in a multitude of applications, including but not limited to:

  • High-speed communication systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • Data acquisition systems
  • Industrial control systems

Quality and Reliability:

Microchip Technology is known for its dedication to quality and reliability, and the SY100EL16VSZG is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in the field. The device comes in a compact, surface-mount SOIC-8 package, which is ideal for space-constrained applications.

Whether you are designing a sophisticated communication system or a high-speed data interface, the SY100EL16VSZG from Microchip Technology provides the performance and reliability you need to ensure your products operate at their best.

You May Also Be Interested in

Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess