EN
  • EN
  • DE

SY100EL16VZITR

Part No SY100EL16VZITR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 047412-SY100EL16VZITR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL16VZITR CAD Model

Description

Microchip Technology's SY100EL16VZITR: High-Performance Differential Receiver

The SY100EL16VZITR from Microchip Technology is a cutting-edge differential receiver designed to deliver high-speed performance in a variety of applications. This device is part of Microchip's high-performance ECL product line, which is renowned for its speed and reliability.

Constructed with precision, the SY100EL16VZITR operates on a 5V power supply and features a VBB output for single-ended use. This output can be used as a DC reference for AC coupling to the device. The differential receiver is capable of handling data rates up to 5 Gb/s, making it an ideal choice for high-speed data transmission requirements.

One of the key attributes of this product is its differential design, which significantly enhances noise immunity and allows for the use of long cable runs without compromising signal integrity. This is particularly advantageous in environments with high electromagnetic interference (EMI).

The SY100EL16VZITR boasts a minimum differential input of 150 mV, which ensures that the device can reliably detect signals even under challenging conditions. It also features internal input 50 Ohm termination resistors, which provide ease of use and reduce the need for external components.

As a testament to its versatility, the SY100EL16VZITR is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications. The device is also lead-free and RoHS compliant, adhering to environmental standards and ensuring compatibility with modern manufacturing processes.

Applications for the SY100EL16VZITR are diverse and include high-speed data communications, clock distribution networks, pulse generators, and test equipment. Its robust design and high-speed capabilities make it an excellent choice for designers seeking performance and reliability in their digital systems.

Overall, the SY100EL16VZITR from Microchip Technology represents a blend of speed, precision, and versatility, making it a top-tier solution for those in need of a high-performance differential receiver.

You May Also Be Interested in

Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess