EN
  • EN
  • DE

SY100EL29VZG

Part No SY100EL29VZG
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description 5V/3.3V DUAL DIFFERENTIAL DATA AND CLOCKD FLIP-FLOP w/SET AND RESET | IC FF D-TYPE DUAL 1BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 1.1GHz
Trigger Type Positive Edge
Supply Voltage (V) -3V ~ -5.5V
Current - Quiescent (Iq) 50mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 100EL29
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262823-SY100EL29VZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL29VZG CAD Model

Description

The SY100EL29VZG, from Microchip Technology, is a high-performance 5V ECL Dual Differential 2:1 Multiplexer that is designed to meet the demanding needs of high-speed communication and data processing applications. This advanced integrated circuit is part of Microchip's high-speed, precision logic product family and is ideal for use in systems that require fast signal processing and low power consumption.

Key Features

  • High-Speed Operation: The SY100EL29VZG is capable of operating at significant speeds, making it suitable for systems that require rapid data throughput and processing.
  • Dual Differential Inputs: It features two differential inputs per multiplexer, providing the flexibility needed for complex circuit designs and improving signal integrity through differential signaling.
  • 2:1 Multiplexer: This device can select one of two inputs to pass to the output, offering versatility in routing signals within electronic systems.
  • 5V Power Supply: The SY100EL29VZG is designed to operate with a 5V power supply, ensuring compatibility with a wide range of existing systems and simplifying power management.
  • Industry Standard Package: Available in a standard SOIC-20 package, it is easy to integrate into various PCB designs without the need for specialized mounting techniques.

Applications

The SY100EL29VZG is well-suited for a variety of applications that require high-speed logic operations, including:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition and processing systems
  • Telecommunications infrastructure
  • Servers and network equipment
  • Instrumentation

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY100EL29VZG is no exception. It is manufactured to the highest standards to ensure stable performance and longevity, even in the most demanding conditions.

Conclusion

Overall, the SY100EL29VZG from Microchip Technology is a robust and reliable choice for designers looking to incorporate a high-speed 2:1 multiplexer into their systems. With its advanced features and proven performance, this product stands out as an excellent solution for a wide range of high-speed logic applications.

You May Also Be Interested in

Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8840 $65.9400
75+ $1.5459 $115.9425
120+ $1.4976 $179.7120
160+ $1.4492 $231.8720
210+ $1.4009 $294.1890
280+ $1.2559 $351.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess