EN
  • EN
  • DE

SC26C92C1A-T

Part No SC26C92C1A-T
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 230 kbps
Lead Free Yes
Number of Pins 44
RoHS Compliant
Win Source Part Number 1091514-SC26C92C1A-T
Categories Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC26C92C1A-T CAD Model

Description

Introducing the SC26C92C1A-T Dual UART Interface from NXP

The SC26C92C1A-T is a versatile integrated circuit designed by NXP Semiconductors, a leader in innovative high-performance mixed-signal solutions. This dual Universal Asynchronous Receiver/Transmitter (UART) is an essential component for applications requiring serial communication interfaces. It is particularly well-suited for systems that necessitate efficient and reliable data exchange through serial ports.

Key Features of SC26C92C1A-T

  • Dual Channel: The device features two independent UART channels, which can be used to manage multiple serial communication requirements simultaneously, enhancing the overall system performance and flexibility.
  • High-Speed Operation: With the capability to support baud rates up to several Mbps, the SC26C92C1A-T is ideal for high-speed data transmission applications.
  • FIFO Buffers: Each UART channel is equipped with a 16-byte FIFO buffer, which helps to reduce the CPU overhead by minimizing the need for frequent service routines.
  • Programmable Parameters: It offers programmable word lengths, stop bits, and parity options, allowing customization to fit specific communication protocols and requirements.
  • Modem Control: Integrated modem control functionality makes it suitable for modem interface applications, providing signals such as RTS, CTS, DSR, DTR, RI, and DCD.
  • Low Power Consumption: Designed with power efficiency in mind, this UART interface operates with low power consumption, making it a smart choice for battery-operated devices.

Applications

The SC26C92C1A-T is widely used in a range of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment
  • Point-of-sale terminals
  • Computer peripherals

Reliability and Support

As a product of NXP Semiconductors, the SC26C92C1A-T comes with the assurance of high-quality manufacturing and reliability. NXP provides comprehensive technical support and documentation, ensuring that integrating this dual UART into your system will be as seamless as possible.

Whether you're designing a new system or upgrading an existing one, the SC26C92C1A-T offers the performance, flexibility, and reliability you need to establish efficient serial communications.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess