EN
  • EN
  • DE

SY100ELT24ZI

Part No SY100ELT24ZI
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR PNP TTL 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal TTL
Output Signal ECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 110754-SY100ELT24ZI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100ELT24ZI CAD Model

Description

Microchip Technology SY100ELT24ZI Product Overview

The SY100ELT24ZI is a high-performance, differential PECL-to-TTL translator manufactured by Microchip Technology. Designed with precision and efficiency in mind, this device is an ideal solution for applications requiring the conversion of differential PECL (Positive Emitter Coupled Logic) signals to TTL (Transistor-Transistor Logic) signal levels.

Key Features

  • High-Speed Operation: The SY100ELT24ZI operates at exceptional speeds, making it suitable for high-frequency applications that demand quick signal conversion without compromising signal integrity.
  • Wide Voltage Range: It supports a broad range of power supplies, from 3.3V to 5V ±10%, providing versatility and compatibility with various digital systems.
  • Temperature Range: This device is designed to perform reliably over an industrial temperature range of -40°C to +85°C, ensuring consistent operation under challenging environmental conditions.
  • Flow-Through Pinout: The SY100ELT24ZI features a flow-through pinout design that simplifies board layout and reduces signal skew, enhancing overall performance and ease of design integration.
  • Internal Input Pulldown Resistors: Integrated pulldown resistors on the inputs allow for better stability and minimize the potential for undefined states when inputs are left floating.

Applications

The flexibility and speed of the SY100ELT24ZI make it an excellent choice for a wide range of applications, including:

  • High-speed data communication and processing
  • Signal conversion in mixed voltage environments
  • Clock distribution networks
  • Telecommunications and networking equipment
  • Test and measurement systems

With its robust design and reliable performance, the SY100ELT24ZI from Microchip Technology stands out as a superior PECL-to-TTL translator. It is an essential component for designers looking to bridge the gap between different logic families while maintaining signal fidelity and system integrity.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.5612
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess