EN
  • EN
  • DE

SY100ELT25ZG

Part No SY100ELT25ZG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC / DIFFERENTIAL ECL-to-TTL TRANSLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal ECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series 100ELT25
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812489-SY100ELT25ZG
Ultra Librarian 3D Model Ultra Librarian SY100ELT25ZG CAD Model

Description

Microchip Technology's SY100ELT25ZG: High-Speed Differential Receiver

The SY100ELT25ZG is a cutting-edge differential receiver designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance product is specifically engineered to meet the demanding requirements of high-speed data communication in a variety of applications including networking, telecommunications, and data processing systems.

Manufactured with precision, the SY100ELT25ZG is part of the SY family of products, known for their reliability and efficiency in data transmission. This particular model is a 5V differential PECL to TTL translator, which allows it to seamlessly convert PECL (Positive Emitter-Coupled Logic) level signals to TTL (Transistor-Transistor Logic) level signals, ensuring compatibility between different logic families within complex electronic systems.

The device boasts a robust design that can handle differential input signals up to 5 GHz or more, making it an ideal choice for high-speed data lines that require fast and accurate signal translation. Its differential inputs incorporate internal 75kΩ pull-down resistors and accept a minimum swing of 150mV, which provides a high level of signal integrity even in challenging electrical environments.

Additionally, the SY100ELT25ZG features a fail-safe function that ensures the TTL output remains high if the inputs are left open, adding an extra layer of protection against potential signal loss. This feature is particularly useful in applications where maintaining data integrity is critical.

The device is offered in a compact 8-pin SOIC package, making it suitable for space-constrained applications. It operates over the full industrial temperature range, ensuring reliable performance under a variety of operating conditions.

In summary, the SY100ELT25ZG from Microchip Technology is a top-of-the-line differential receiver that provides high-speed data transmission with exceptional accuracy and reliability. Its compatibility with different logic levels and robust design make it a versatile and essential component for modern electronic systems that require fast and dependable communication capabilities.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9922 $51.7972
62+ $1.6346 $101.3452
95+ $1.5835 $150.4325
131+ $1.5325 $200.7575
169+ $1.4814 $250.3566
226+ $1.3281 $300.1506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess