EN
  • EN
  • DE

SY100ELT28KI

Part No SY100ELT28KI
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description 5V TTL-TO-DIFFERENTIAL PECL AND DIFFERENTIAL PECL-TO-TTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 2
Input Signal PECL, TTL
Output Signal TTL, PECL
Output Type Differential, Single-Ended
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 100ELT28
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1262852-SY100ELT28KI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100ELT28KI CAD Model

Description

Product Overview: SY100ELT28KI

The SY100ELT28KI is a high-performance, dual differential PECL to TTL translator manufactured by Microchip Technology. This device is specifically designed to address the needs of high-speed communication, ensuring signal integrity by providing level translation from differential PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels.

Key Features

  • High-Speed Performance: The SY100ELT28KI is optimized for high-speed signal processing, capable of operating at frequencies that satisfy the requirements of the most demanding applications.
  • Differential PECL to TTL Translation: This device provides accurate and reliable translation from PECL to TTL, which is essential for interfacing between these two logic families.
  • Low Power Consumption: Designed with power efficiency in mind, the SY100ELT28KI maintains operational integrity while minimizing power consumption, making it suitable for power-sensitive applications.
  • Wide Voltage Range: It operates over a broad voltage range, offering flexibility in various system designs and ensuring compatibility with different power supply levels.
  • Industrial Temperature Range: The device is built to operate effectively across a wide temperature range, making it ideal for industrial environments that may experience extreme conditions.
  • Robust Packaging: The SY100ELT28KI comes in a sturdy package that protects the device from physical damage and environmental stresses, ensuring long-term reliability.

Applications

The SY100ELT28KI is well-suited for a variety of applications, including but not limited to:

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Signal integrity modules
  • Test and measurement equipment
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY100ELT28KI is no exception. Each unit undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected of Microchip products. With its advanced features and dependable performance, the SY100ELT28KI is an excellent choice for designers looking to interface between PECL and TTL logic levels in their high-speed digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess