EN
  • EN
  • DE

SY100EP14UK4ITR

Part No SY100EP14UK4ITR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:5 2GHZ 20TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input HSTL, LVECL, LVPECL
Output LVECL, LVPECL
Maximum Input Frequency 2GHz
Supply Voltage - Operating 2.37 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 052520-SY100EP14UK4ITR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EP14UK4ITR CAD Model

Description

Microchip Technology SY100EP14UK4ITR Overview

The SY100EP14UK4ITR is a high-performance, precision integrated circuit from Microchip Technology, designed for the most demanding applications where speed and reliability are paramount. This device is a part of Microchip's extensive range of semiconductor products and is specifically engineered to meet the needs of advanced digital systems.

Key Features

  • High-Speed Operation: The SY100EP14UK4ITR is capable of operating at exceptionally high speeds, making it an ideal choice for applications requiring rapid data processing and timing generation.
  • Low Power Consumption: Despite its high-speed capabilities, this device is designed to be power-efficient, helping to minimize energy consumption in your system.
  • Differential Design: It features differential inputs and outputs, providing improved noise immunity and signal integrity over single-ended designs.
  • Temperature Range: The SY100EP14UK4ITR is operational over an extended temperature range, ensuring reliability in a variety of environmental conditions.
  • Package Type: It comes in a compact, surface-mount package that is suitable for space-constrained applications.
  • RoHS Compliant: The device adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in a wide range of markets.

Applications

The SY100EP14UK4ITR is versatile and can be used in various high-speed digital applications. These include, but are not limited to, clock distribution networks, pulse generators, high-frequency data communications systems, and any other systems that require precise timing and high-speed signal processing.

Conclusion

Microchip Technology's SY100EP14UK4ITR is a testament to the company's commitment to providing cutting-edge technology that enhances system performance and efficiency. Its combination of high-speed operation, low power consumption, differential design, and robust temperature performance makes it a compelling choice for designers looking to push the boundaries of what's possible in their digital systems.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess