EN
  • EN
  • DE

SY100EP16UKG

Part No SY100EP16UKG
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LN RCVR DIFF 2.5V/3.3V 8-MSOP  /  Differential Receiver/Driver IC 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EP
Package Tube
Product Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 100EP16
Other Names 576-3428-5,-576-3428-5,1611-SY100EP16UKG,MICMICSY100EP16UKG,2156-SY100EP16UKG-MC
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256424-SY100EP16UKG
Ultra Librarian 3D Model Ultra Librarian SY100EP16UKG CAD Model

Description

The SY100EP16UKG is a high-performance, precision integrated circuit from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is a part of Microchip's extensive range of semiconductor products and is designed to cater to the demanding needs of high-speed communication and data transfer applications.

Key Features

  • High Speed: The SY100EP16UKG offers fast propagation delay and transition times, making it ideal for high-speed applications.
  • Differential Receiver/Driver: This component functions as a differential receiver/driver, which is crucial for minimizing signal interference and ensuring data integrity over long distances.
  • 3.3V/5V Power Supply: It is compatible with both 3.3V and 5V power supplies, providing versatility in various system designs and ensuring easy integration into mixed-voltage environments.
  • Temperature Range: The device operates over an extended industrial temperature range, ensuring reliability and performance even under harsh conditions.
  • Signal Conditioning: The SY100EP16UKG provides excellent signal conditioning capabilities, contributing to high-quality signal transmission and reception.

Applications

Designed for precision and efficiency, the SY100EP16UKG is suitable for a variety of applications, including but not limited to:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Automated test equipment
  • Precision clock distribution networks
  • High-frequency signal processing

Reliability and Support

Microchip Technology is committed to providing customers with high-quality products and excellent support. The SY100EP16UKG is backed by Microchip's robust technical support and reliability, ensuring that customers have access to the resources they need to successfully integrate this product into their designs.

You May Also Be Interested in

ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess