EN
  • EN
  • DE

SY100EPT20VKG

Part No SY100EPT20VKG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description 5V/3.3V LVTTL/LVCMOS-to-DIFFERENTIAL LVPECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 1
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 100EPT20
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1262874-SY100EPT20VKG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EPT20VKG CAD Model

Description

Microchip Technology's SY100EPT20VKG: A High-Performance Differential Line Driver

The SY100EPT20VKG from Microchip Technology is a cutting-edge differential line driver designed for high-speed data transmission and precision applications. This device is part of Microchip's portfolio of high-bandwidth, low-power consumption semiconductor solutions that cater to the demands of modern digital communication systems.

Constructed with advanced silicon-germanium (SiGe) technology, the SY100EPT20VKG offers a robust feature set that ensures reliable performance in a variety of applications. Its differential design is ideal for reducing common-mode noise, which is crucial for maintaining signal integrity in noisy environments. This makes the SY100EPT20VKG an excellent choice for applications such as high-speed networking, telecommunications, and data acquisition systems.

The SY100EPT20VKG operates over a wide voltage range, typically from 3.3V to 5V, providing flexibility in system design. The device is also characterized by its high-speed operation, with a typical data rate of up to 3.2 Gbps, ensuring that it can handle the demands of high-speed data transmission without compromising on performance.

One of the notable features of the SY100EPT20VKG is its low power dissipation, which is a critical attribute for systems where power efficiency is paramount. Additionally, the line driver comes with fail-safe circuitry that guarantees a logic-high output when the inputs are open, further enhancing its reliability.

The package of the SY100EPT20VKG is designed to be compact and efficient, making it suitable for space-constrained applications. It is offered in a 20-pin VQFN package, which is known for its small footprint and excellent thermal performance.

In summary, the SY100EPT20VKG from Microchip Technology is a high-performance differential line driver that combines speed, power efficiency, and reliability. It is a perfect solution for designers who require a high-quality, robust line driver for their high-speed data transmission and communications applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess