EN
  • EN
  • DE

SY100EPT22VKI

Part No SY100EPT22VKI
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description 3.3V/5V DUAL LVTTL/LVCMOS-to-DIFFERENTIAL | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 2
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 100EPT22
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1262884-SY100EPT22VKI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EPT22VKI CAD Model

Description

Microchip Technology's SY100EPT22VKI: A High-Speed Differential Receiver/Driver

The SY100EPT22VKI is a versatile differential receiver/driver designed by Microchip Technology to provide high-speed performance in digital communication and signal processing applications. This device is part of the Precision Edge® series, which is renowned for its reliability and efficiency in managing differential data signals.

Constructed with advanced silicon-germanium technology, the SY100EPT22VKI is capable of achieving exceptional signal speeds, making it an ideal component for applications that demand quick data transfer and minimal signal delay. It operates over a wide voltage range, typically from 3.0V to 5.5V, providing flexibility in various system designs and ensuring compatibility with a broad range of power supplies.

The SY100EPT22VKI features two differential line inputs, which are compatible with LVPECL, CML, or LVDS signal standards, and two differential line outputs that can drive 50 Ohm transmission lines. With its differential design, it is highly resistant to electromagnetic interference and crosstalk, which is critical in maintaining signal integrity in noisy environments.

One of the key advantages of the SY100EPT22VKI is its ability to operate at high frequencies, with a typical propagation delay of only 270ps. This rapid response time is essential for high-speed data acquisition systems, telecommunications, and other time-sensitive applications. Additionally, the device includes internal 75kΩ input pull-down resistors and 50kΩ output pull-down resistors, which help maintain signal levels when inputs are disconnected and ensure a defined output logic state during power-up or power-down sequences.

The SY100EPT22VKI is housed in a compact 8-Pin MSOP (Micro Small Outline Package) that is both space-saving and conducive to efficient PCB layout. Its small footprint allows for high-density mounting, which is beneficial for applications where board space is at a premium.

In summary, the SY100EPT22VKI from Microchip Technology is a high-performance differential receiver/driver that offers high-speed data transmission, robust noise immunity, and a flexible operating voltage range. Its compact size and compatibility with multiple signal standards make it an excellent choice for a wide range of digital communication and processing tasks.

You May Also Be Interested in

Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3065
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess