EN
  • EN
  • DE

SY100EPT23LKI

Part No SY100EPT23LKI
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8MSOP  /  Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100EPT
Package Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 100EPT23
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256172-SY100EPT23LKI
Ultra Librarian 3D Model Ultra Librarian SY100EPT23LKI CAD Model

Description

Microchip Technology's SY100EPT23LKI: A High-Speed Differential LVPECL-to-LVTTL Translator

The SY100EPT23LKI is a versatile and high-performance differential LVPECL-to-LVTTL translator produced by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. Designed for use in communication systems, this translator is an ideal choice for applications that require fast signal processing and reliable performance.

Key Features:

  • High-Speed Performance: The SY100EPT23LKI operates at exceptional speeds, making it suitable for high-frequency applications that demand quick data transfer and minimal delay.
  • Differential LVPECL Inputs: This device accepts differential Low Voltage Positive Emitter Coupled Logic (LVPECL) inputs, providing compatibility with standard LVPECL outputs from a range of devices and systems.
  • LVTTL Outputs: The translator converts these high-speed differential inputs into Low Voltage Transistor-Transistor Logic (LVTTL) outputs, allowing for easy integration with digital logic circuits that operate at lower voltages.
  • Power Supply: The SY100EPT23LKI is designed to work with a 3.3V power supply, aligning with common logic levels used in contemporary digital systems.
  • Temperature Range: This device is operational over an industrial temperature range, ensuring reliability and consistent performance even in harsh environmental conditions.
  • Package: It is available in a compact 8-lead MSOP package, making it a space-saving solution for densely packed circuit boards.

Applications:

  • High-speed data communications
  • Signal conversion for mixed-signal systems
  • Networking equipment and telecommunications
  • Test and measurement equipment
  • Computer peripherals and servers

The SY100EPT23LKI is a testament to Microchip Technology's commitment to providing advanced solutions that meet the evolving needs of the electronics industry. With its high-speed capabilities and robust design, this differential translator is engineered to deliver precision, efficiency, and reliability for a broad range of applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess