EN
  • EN
  • DE

SY100EPT28LZG

Part No SY100EPT28LZG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC  /  Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100EPT
Package Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVPECL, LVTTL
Output Signal LVTTL, LVPECL
Output Type Differential, Single-Ended
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SY100EPT28
Other Names 576-2466,SY100EPT28LZG
Standard Package 95
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256174-SY100EPT28LZG
Ultra Librarian 3D Model Ultra Librarian SY100EPT28LZG CAD Model

Description

Product Overview: SY100EPT28LZG by Microchip Technology

The SY100EPT28LZG is a high-performance, dual differential LVPECL to LVTTL translator from Microchip Technology, designed to address the needs for high-speed data transmission and conversion within digital systems. This device is particularly suited for applications that require low-voltage differential signaling (LVDS) for high-speed data transfer while maintaining compatibility with LVTTL logic levels.

Key Features

  • Versatile Conversion: Capable of translating signals from dual differential LVPECL to LVTTL levels, making it ideal for interfacing between different logic families.
  • High-Speed Operation: Engineered to support high-speed operations, which is essential for modern digital communication and processing applications.
  • Power Supply Flexibility: Operates over a wide power supply range, accommodating various system design requirements.
  • Temperature Range: Designed to work reliably across an extensive industrial temperature range, ensuring performance in diverse operating conditions.

Applications

The SY100EPT28LZG is a versatile component that can be utilized in a variety of applications, including:

  • Data communication and telecommunication systems.
  • Networking equipment such as routers and switches.
  • High-speed data acquisition and signal processing.
  • Test and measurement equipment.
  • Clock and data distribution systems.

Quality and Reliability

Microchip Technology is known for its commitment to quality and the SY100EPT28LZG is no exception. It is manufactured to the highest standards, ensuring reliability and performance consistency for critical applications. The device is also RoHS compliant, reflecting Microchip's dedication to environmental responsibility.

Conclusion

With its ability to bridge different logic levels while maintaining high-speed signal integrity, the SY100EPT28LZG is an excellent choice for designers looking to integrate LVPECL and LVTTL interfaces. Its robust design, compatibility with various systems, and Microchip's reputation for quality make it a reliable and valuable component for a wide range of digital applications.

You May Also Be Interested in

Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess