EN
  • EN
  • DE

SY100H602JC

Part No SY100H602JC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description 9-BIT LATCHED | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 9
Input Signal TTL
Output Signal ECL
Output Type Non-Inverted
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100H602
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262894-SY100H602JC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100H602JC CAD Model

Description

Microchip Technology SY100H602JC Overview

The SY100H602JC is a high-performance, precision integrated circuit from Microchip Technology, designed for advanced electronic applications requiring fast and reliable digital logic operations. This device is part of Microchip's SY family of products, known for their robustness and high-speed performance.

At its core, the SY100H602JC is a dual 4-input multiplexer that provides users with the ability to direct signals from multiple input lines to a single output line, optimizing signal management in complex circuits. This multiplexer is designed using advanced ECL (Emitter Coupled Logic) technology, which allows for rapid switching speeds and minimal propagation delays, making it an excellent choice for high-frequency or time-critical applications.

With its JEDEC standard 28-lead PLCC (Plastic Leaded Chip Carrier) package, the SY100H602JC ensures a reliable and durable connection to the PCB (Printed Circuit Board), while also promoting efficient heat dissipation. The device operates over a wide range of voltages, typically from -4.2V to -5.5V, providing flexibility in various power environments and ensuring compatibility with other ECL-based components.

The SY100H602JC is characterized by its low power consumption, which is crucial for systems where power efficiency is a concern. Its differential inputs are designed to be tolerant to small voltage variations, which helps maintain signal integrity in noisy environments. Additionally, the device features an internal 75kΩ input pull-down resistor and a 37.5kΩ output pull-down resistor, which simplifies the design process by reducing the need for external components.

This multiplexer is suitable for a wide range of applications, including but not limited to telecommunications, data processing, avionics, and military systems. Its robust design and fast switching capabilities make it an ideal choice for designers who require the highest level of performance and reliability in their digital logic solutions.

Overall, the SY100H602JC from Microchip Technology represents a blend of speed, precision, and durability, making it a standout component in the field of high-speed digital logic.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0214 $60.2568
29+ $4.1201 $119.4829
44+ $3.9914 $175.6216
60+ $3.8627 $231.7620
78+ $3.7339 $291.2442
104+ $3.3477 $348.1608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess