EN
  • EN
  • DE

SY100H607JZ TR

Part No SY100H607JZ TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 28PLCC  /  Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100H
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100H607
Other Names SY100H607JZ TR,SY100H607JZTR
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256162-SY100H607JZ TR
Ultra Librarian 3D Model Ultra Librarian SY100H607JZ TR CAD Model

Description

Product Overview: SY100H607JZ TR - Microchip Technology

The SY100H607JZ TR from Microchip Technology is a high-performance, precision-engineered integrated circuit designed for use in demanding digital applications. This device is part of Microchip's extensive portfolio of semiconductor solutions that cater to a wide range of industrial, automotive, and consumer electronics.

Key Features

  • Technology: The SY100H607JZ TR is built on advanced silicon technology, ensuring high-speed operation and reliability.
  • Functionality: This component is designed to perform critical logic functions with precision and speed, making it an essential part of complex digital systems.
  • Package: Housed in a robust package, the SY100H607JZ TR is designed for easy integration into a variety of circuit boards and withstands harsh industrial environments.
  • Power Efficiency: With its focus on low power consumption, this product contributes to the energy efficiency of the overall system, helping to reduce operational costs and environmental impact.

Applications

The SY100H607JZ TR is suitable for a broad range of applications where speed and accuracy are paramount. These include:

  • High-speed data communication systems
  • Automated test equipment
  • Precision timing circuits
  • Complex logic arrays
  • Networking and telecommunication infrastructure

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The SY100H607JZ TR is backed by rigorous testing and quality assurance processes, ensuring that it meets the stringent requirements of the industry. Additionally, Microchip provides comprehensive technical support and documentation, making integration and troubleshooting as seamless as possible for designers and engineers.

Ordering Information

The SY100H607JZ TR is available for order in tape and reel format, facilitating efficient assembly for high-volume production. Its part number reflects the packaging method, with 'TR' indicating tape and reel delivery. For detailed ordering and pricing information, interested parties should contact Microchip Technology's sales representatives or authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess