EN
  • EN
  • DE

SY10E116JY-TR

Part No SY10E116JY-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LINE RCVR QUINT DIFF 28-PLCC  /  Differential Receiver IC 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 4.2V ~ 5.5V
Number of Bits 5
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E116
Other Names SY10E116JY TR,SY10E116JY TR,SY10E116JYTR,SY10E116JYTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256415-SY10E116JY-TR
Ultra Librarian 3D Model Ultra Librarian SY10E116JY-TR CAD Model

Description

The SY10E116JY-TR, manufactured by Microchip Technology, is a high-performance CMOS product designed to meet the stringent requirements of today's high-speed digital systems. This device is a quint (5-bit) differential line receiver, which makes it an essential component for applications requiring the reception of high-speed differential signals.

Key Features

  • High-Speed Performance: The SY10E116JY-TR is capable of handling data rates that are essential for modern digital communication and processing.
  • Differential Line Receiver: With its quint differential line receiver design, this device can receive five differential signals simultaneously, providing robust data integrity even in electrically noisy environments.
  • Low Power Consumption: Designed with CMOS technology, it offers the advantage of low power dissipation, which is critical for power-sensitive applications.
  • Wide Operating Range: The device operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with other components in the signal chain.
  • Surface-Mount Package: The SY10E116JY-TR comes in a surface-mount package, making it suitable for compact and densely populated PCBs.

Applications

The SY10E116JY-TR is versatile and can be used in a variety of applications, including:

  • High-speed data communication systems
  • Automated test equipment
  • Telecommunications infrastructure
  • Networking equipment
  • Signal integrity applications

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SY10E116JY-TR is manufactured under stringent conditions to ensure it meets the high standards expected by industry professionals. Customers can trust in the consistent performance and durability of this product for their high-speed digital applications.

Ordering Information

The SY10E116JY-TR is available for order with the assurance of Microchip's support and supply chain services. For detailed specifications, pricing, and delivery information, interested parties should contact Microchip Technology or an authorized distributor.

You May Also Be Interested in

Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess