EN
  • EN
  • DE

SY10EL16VAZI-TR

Part No SY10EL16VAZI-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC  /  Differential Receiver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL16
Other Names SY10EL16VAZI TR,SY10EL16VAZI TR,SY10EL16VAZITR,SY10EL16VAZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256403-SY10EL16VAZI-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL16VAZI-TR CAD Model

Description

Microchip Technology's SY10EL16VAZI-TR Differential Receiver/Driver

The SY10EL16VAZI-TR from Microchip Technology is a high-performance, fully differential receiver/driver designed for use in communication and data transmission applications. This integrated circuit is part of Microchip's EL16 series, which is known for its reliability and efficiency in processing high-speed signals.

Constructed with advanced silicon-gate CMOS technology, the SY10EL16VAZI-TR offers a significant advantage in terms of speed and power consumption. It operates over a wide voltage range of 4.2V to 5.5V, making it highly versatile for different system requirements. The device is capable of handling data rates up to 3.2 Gbps, ensuring rapid communication and processing of high-speed data streams.

One of the key features of the SY10EL16VAZI-TR is its differential design, which allows for reduced electromagnetic interference (EMI) and improved noise immunity. This characteristic is particularly important in environments where signal integrity is critical. The differential inputs of the device include a pair of internally generated complementary outputs, which can be employed to drive a double terminated 50 ohm transmission line (such as coaxial cable or twisted pair) with fast rise and fall times, thereby maintaining signal fidelity over longer distances.

The SY10EL16VAZI-TR is available in a compact 8-Lead SOIC package, ensuring a minimal footprint on printed circuit boards (PCBs) and making it suitable for space-constrained applications. The device also features a fail-safe function that ensures the output is in a high state when the inputs are left open, enhancing its robustness against open input conditions.

With its capability to operate at industrial temperature ranges of -40°C to +85°C, the SY10EL16VAZI-TR is designed to withstand harsh operating environments, making it a reliable choice for industrial and telecommunication applications. Furthermore, the tape and reel packaging (indicated by the 'TR' suffix) facilitates automated assembly processes, enabling efficient mass production.

In summary, the SY10EL16VAZI-TR from Microchip Technology is a superior choice for system designers looking for a high-speed, low-power differential receiver/driver that can cope with the demands of modern high-speed data communication systems.

You May Also Be Interested in

Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess