EN
  • EN
  • DE

SY10EL16VCKC TR

Part No SY10EL16VCKC TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-MSOP  /  Differential Receiver IC 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EL16
Other Names SY10EL16VCKC TR,SY10EL16VCKCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256396-SY10EL16VCKC TR
Ultra Librarian 3D Model Ultra Librarian SY10EL16VCKC TR CAD Model

Description

Microchip Technology's SY10EL16VCKC TR: High-Performance Differential Receiver

The SY10EL16VCKC TR from Microchip Technology is a precision differential receiver designed for high-speed digital data processing and communication systems. This device is part of Microchip's family of high-performance, ECL logic components that are engineered to meet the demands of modern, high-speed digital applications.

Key Features

  • High-Speed Performance: The SY10EL16VCKC TR offers exceptional speed, capable of handling data rates that make it suitable for the most demanding applications. Its fast propagation delay and transition times ensure minimal signal latency.
  • Differential Design: With its differential input structure, the device provides excellent noise immunity, which is crucial for maintaining signal integrity in noisy environments or over long distances.
  • Power Supply: The device operates with a –4.2V to –5.5V power supply, which is typical for ECL-powered systems, providing stable operation even under varying power conditions.
  • Temperature Range: Designed for robustness, the SY10EL16VCKC TR can operate over an extended industrial temperature range, ensuring reliable performance in a variety of environmental conditions.
  • Package Type: It comes in a convenient surface-mount package, making it easy to integrate into a wide range of printed circuit board designs.

Applications

The SY10EL16VCKC TR is well-suited for use in high-speed digital systems, including:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition and generation systems
  • Telecommunications and networking equipment
  • High-frequency clock distribution networks

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY10EL16VCKC TR is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous requirements of industrial and commercial applications. Users can trust this component to deliver consistent performance and reliability.

With its combination of speed, precision, and robustness, the SY10EL16VCKC TR is an excellent choice for designers who require a high-performance differential receiver that can handle the challenges of modern high-speed digital electronics.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess