EN
  • EN
  • DE

SY10EL51ZC

Part No SY10EL51ZC
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
Manufacturer Microchip Technology
Series 10EL
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 10EL51
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898685-SY10EL51ZC
Ultra Librarian 3D Model Ultra Librarian SY10EL51ZC CAD Model

Description

Microchip Technology SY10EL51ZC Logic Gate

The SY10EL51ZC from Microchip Technology is a high-performance, single 2:1 multiplexer with a differential ECL (Emitter-Coupled Logic) output. This device is part of the SY10 series, which is renowned for its high-speed integrated circuits designed for optimal performance in demanding environments. The SY10EL51ZC is particularly suitable for applications requiring fast switching and precise timing, making it an excellent choice for telecommunication systems, high-speed data acquisition, and automated test equipment.

Key Features

  • Logic Type: 2:1 Multiplexer
  • Supply Voltage Range: -4.2V to -5.7V
  • Operating Temperature Range: -40°C to +85°C, ensuring reliability under various environmental conditions.
  • Package: The device comes in a compact 16-pin SOIC package, which is suitable for space-constrained applications.
  • Propagation Delay: Features a typical propagation delay of 250ps, contributing to its high-speed performance.

Performance and Quality

The SY10EL51ZC is designed with Microchip's advanced high-speed bipolar technology. This technology ensures that the device maintains its performance across the full operating temperature range, providing consistent and reliable functionality. The device also includes features such as a fully differential internal structure, which minimizes the risk of signal noise and cross-talk, thereby enhancing signal integrity.

Applications

With its fast switching capabilities and low propagation delay, the SY10EL51ZC is well-suited for a variety of applications, including:

  • High-speed communication systems
  • Signal routing and processing
  • Pulse and data distribution
  • Automated test equipment (ATE)
  • High-frequency clock division

Environmental Compliance

The SY10EL51ZC adheres to environmental standards, ensuring that the device is compliant with RoHS (Restriction of Hazardous Substances) directives, which limits the use of certain hazardous materials in electronic products.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess