EN
  • EN
  • DE

SY10ELT20VZC-TR

Part No SY10ELT20VZC-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC  /  Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10ELT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10ELT20
Other Names SY10ELT20VZC TR,SY10ELT20VZC TR,SY10ELT20VZCTR,SY10ELT20VZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256140-SY10ELT20VZC-TR
Ultra Librarian 3D Model Ultra Librarian SY10ELT20VZC-TR CAD Model

Description

The SY10ELT20VZC-TR from Microchip Technology is a high-performance, precision-engineered integrated circuit that serves as a 5V Differential PECL to TTL Translator. This device is part of the SY10 series, which is well-known for its robustness and reliability in various applications. The SY10ELT20VZC-TR is designed to interface between systems operating at different logic levels, making it an essential component in mixed-voltage digital systems.

Key Features:

  • Logic Type: The device is a differential PECL to TTL translator, which means it converts differential PECL (Positive Emitter-Coupled Logic) signals to TTL (Transistor-Transistor Logic) signals.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, making it compatible with standard TTL power supply levels.
  • Speed: The SY10ELT20VZC-TR is designed for high-speed operation, which is critical for applications requiring fast data processing and minimal signal delay.
  • Temperature Range: This device is operational over an extended temperature range, ensuring reliability and performance under varying environmental conditions.
  • Packaging: It comes in a compact package, the SY10ELT20VZC-TR is available in a surface-mount package, making it suitable for use in space-constrained applications.
  • Quality: As with all Microchip Technology products, the SY10ELT20VZC-TR is manufactured to high standards, ensuring consistent performance and durability.

Applications:

The SY10ELT20VZC-TR is versatile and can be used in a variety of applications. It is particularly useful in digital communication systems, data processing units, and high-speed computer servers where signal integrity and conversion between logic families are critical. Its high-speed capabilities make it an excellent choice for telecommunications, networking, and any system requiring reliable data transfer between different logic levels.

Ordering Information:

The product is available for ordering under the part number SY10ELT20VZC-TR. When placing an order, ensure that you are requesting the correct quantity and package type to meet your design and production requirements.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess