EN
  • EN
  • DE

SY10EP08VKG-TR

Part No SY10EP08VKG-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE XOR/XNOR 2INP DIFF 8MSOP  /  XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type XOR/XNOR Gate
Number of Circuits 1
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EP08
Other Names SY10EP08VKG TR,SY10EP08VKG TR,SY10EP08VKGTR,SY10EP08VKGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258258-SY10EP08VKG-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP08VKG-TR CAD Model

Description

Microchip Technology's SY10EP08VKG-TR Logic Gate

The SY10EP08VKG-TR from Microchip Technology is a high-performance, single 2-input positive-OR/NOR gate designed for use in systems requiring ultra-fast and low-power logic conversion. This component is part of Microchip's EPIC™ (Enhanced Performance Implanted CMOS) family and is fabricated with silicon gate CMOS technology, which ensures reliability and high-speed operation.

Key Features:

  • High-Speed Performance: The SY10EP08VKG-TR is capable of delivering differential OR/NOR logic at speeds that rival those of existing ECL (Emitter Coupled Logic) devices, making it an ideal choice for high-speed applications.
  • Low Power Consumption: It operates with a very low power dissipation compared to its ECL counterparts, which is a significant advantage for power-sensitive designs.
  • Flexible Power Supply: This logic gate supports a wide range of power supplies, from 3.0V to 5.5V, providing designers with flexibility in various system voltage environments.
  • Improved Signal Integrity: The SY10EP08VKG-TR offers a reduced output swing that results in less noise and better signal integrity, which is crucial for maintaining performance in dense circuit layouts.

Applications:

The SY10EP08VKG-TR is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data transmission
  • Automated test equipment
  • Broadband communications
  • Precision oscillators and clock recovery circuits

Package and Availability:

The device is available in a compact 8-pin MSOP (Mini Small Outline Package) that is both space-saving and suitable for automated assembly processes. The "TR" suffix indicates that the product is provided in tape and reel packaging, which facilitates efficient handling and manufacturing.

Conclusion:

Overall, the SY10EP08VKG-TR by Microchip Technology is an excellent choice for designers looking for a high-speed, low-power, and reliable OR/NOR logic solution. Its compatibility with CMOS, TTL, and ECL logic families, along with its robust design, makes it a versatile component suitable for a wide array of high-performance applications.

You May Also Be Interested in

Texas Instruments
IC INVERTER 8-INPUT 20SSOP / Configurable Circuit Input
Lowest to $0.8802
ON Semiconductor
BUFFER/INVERTER PERIPHL DRIVER / Configurable Circuit Input
Need more? Email Us
ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977
Texas Instruments
5450 DUAL 2-WIDE 2-INPUT AND-OR- / Configurable Circuit Input
Lowest to $32.6239
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8TSSOP
Lowest to $9.2285
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess