EN
  • EN
  • DE

SY10H350JZ-TR

Part No SY10H350JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 20PLCC  /  Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 20-PLCC (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10H
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal PECL
Output Signal TTL
Output Type Tri-State, Non-Inverted
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number 10H350
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SY10H350JZ TR,SY10H350JZTR,SY10H350JZTR-ND,MICMICSY10H350JZ-TR,SY10H350JZ TR-ND,2156-SY10H350JZ-TR
Standard Package 750
Win Source Part Number 1140769-SY10H350JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY10H350JZ-TR CAD Model

Description

Microchip Technology's SY10H350JZ-TR

The SY10H350JZ-TR is an advanced high-speed differential receiver/transmitter component designed and manufactured by Microchip Technology. This versatile device is part of Microchip's comprehensive portfolio of semiconductor solutions that cater to a wide range of applications across various industries. The SY10H350JZ-TR is specifically engineered to meet the demands of high-performance systems where signal integrity and speed are crucial.

Key Features

  • High-Speed Operation: The SY10H350JZ-TR is built for exceptional performance, capable of operating at very high speeds, making it suitable for applications that require rapid data transfer and processing.
  • Differential Receiver/Transmitter: With its differential design, the device ensures reduced electromagnetic interference (EMI) and crosstalk, thereby providing more reliable and stable signal transmission even in noisy environments.
  • Power Efficiency: This component is optimized for low power consumption, which is essential for energy-sensitive applications, contributing to overall system efficiency and longevity.
  • Robust Temperature Range: The SY10H350JZ-TR operates effectively across a wide temperature range, ensuring consistent performance in both standard and extreme conditions.
  • Surface Mount Package: The device comes in a surface-mount package, which allows for a compact footprint on printed circuit boards (PCBs) and facilitates easier integration into various electronic assemblies.

Applications

The SY10H350JZ-TR is ideal for use in high-speed communication systems, data processing units, and any application where signal integrity is paramount. Its high-speed capabilities make it a perfect choice for telecommunications, networking equipment, and advanced computing systems. Additionally, the device's robustness and power efficiency make it suitable for industrial and automotive applications where reliability and energy conservation are important.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY10H350JZ-TR is no exception. It is manufactured to meet the highest industry standards, ensuring that it delivers consistent performance and durability. Customers can trust this product to provide a reliable solution for their high-speed differential signal needs.

Overall, the SY10H350JZ-TR from Microchip Technology is a testament to the company's dedication to providing innovative and reliable semiconductor products that drive the technology of tomorrow.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6223 $58.8669
8+ $16.1007 $128.8056
12+ $15.5971 $187.1652
16+ $15.0947 $241.5152
20+ $14.5911 $291.8220
27+ $13.0815 $353.2005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,722 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess