EN
  • EN
  • DE

SY10H600JC

Part No SY10H600JC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR 9-BIT ECL 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 9
Input Signal TTL
Output Signal ECL
Output Type Non-Inverted
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 131432-SY10H600JC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10H600JC CAD Model

Description

Product Overview: SY10H600JC from Microchip Technology

The SY10H600JC, a high-speed, high-performance integrated circuit from Microchip Technology, stands as a testament to the company's commitment to delivering cutting-edge solutions in the semiconductor industry. This device is part of Microchip's SY10 series, designed to meet the rigorous demands of high-speed digital systems.

Key Features

  • Technology: The SY10H600JC is built upon advanced ECL (Emitter Coupled Logic) technology, which enables the chip to operate at exceptionally high speeds with minimal power consumption.
  • Speed: It boasts impressive propagation delay characteristics, making it an ideal choice for critical timing applications where rapid signal processing is paramount.
  • Voltage Range: The device operates over a wide range of supply voltages, offering flexibility in various system designs and ensuring compatibility with a broad array of other components.
  • Temperature Range: With an extensive operating temperature range, the SY10H600JC is well-suited for deployment in environments that experience significant thermal variations.
  • Package: Housed in a robust JC-type package, it provides reliable performance even under strenuous conditions, ensuring longevity and durability.

Applications

The SY10H600JC is versatile and can be employed in a multitude of applications. Its speed and reliability make it an excellent choice for high-frequency clock distribution networks, high-speed data transmission systems, and as a component in pulse-shaping circuits. It is also commonly used in telecommunications equipment, test and measurement instruments, and in the aerospace and defense sectors where performance cannot be compromised.

Quality and Support

Microchip Technology is renowned for its commitment to quality, and the SY10H600JC is no exception. Customers can expect consistent performance and reliability. Additionally, Microchip provides comprehensive technical support for their products, ensuring that designers and engineers can integrate the SY10H600JC into their systems with confidence and ease.

You May Also Be Interested in

Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess