EN
  • EN
  • DE

SY54017RMG

Part No SY54017RMG
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER DUAL 1X1 16MLF  /  Networking Switch IC 2 Channel 16-MLF® (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Series Precision Edge®
Package Tube
Applications Networking
Number of Channels 2
Voltage - Supply, Single (V+) 1.2V, 1.8V, 2.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad, 16-MLF®
Supplier Device Package 16-MLF® (3x3)
Base Product Number SY54017
Other Names 1611-SY54017RMG,576-3063
Standard Package 100
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261797-SY54017RMG
Ultra Librarian 3D Model Ultra Librarian SY54017RMG CAD Model

Description

The SY54017RMG is a high-performance, precision data communication product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This integrated circuit is designed to meet the rigorous demands of high-speed data transmission and signal conditioning, making it an ideal choice for a variety of applications in the telecommunications, networking, and data processing industries.

Key Features

  • High-Speed Performance: The SY54017RMG offers exceptional data rates, ensuring rapid and reliable communication for critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power draw, helping to reduce the overall energy footprint of systems it's integrated into.
  • Signal Integrity: With its advanced design, the SY54017RMG provides superior signal integrity, reducing noise and enhancing the quality of data transmission.
  • Flexibility: The device is versatile and can be used in a variety of configurations and applications, providing designers with flexibility in system design.
  • Robust Packaging: Housed in a durable package, the SY54017RMG is built to withstand challenging environmental conditions, ensuring long-term reliability.

Applications

The SY54017RMG is suited for numerous high-speed data applications including:

  • Fiber Optic Networks
  • Backplane Interconnects
  • High-Speed Data Acquisition Systems
  • Telecommunications Switching Equipment
  • Networking Routers and Switches

Technical Specifications

Technical specifications for the SY54017RMG include a wide operating temperature range, compatibility with various signaling standards, and a compact package that is easy to integrate into existing designs. Detailed technical data can be obtained from the Microchip Technology datasheets and product documentation.

Quality and Support

Microchip Technology is committed to providing high-quality products and excellent customer support. The SY54017RMG, like all Microchip products, is backed by comprehensive technical support and the company's reputation for delivering robust and reliable components.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess