EN
  • EN
  • DE

TND519SS-TL-E

Part No TND519SS-TL-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description EXPD HIGH SIDE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937144-TND519SS-TL-E
Ultra Librarian 3D Model Ultra Librarian TND519SS-TL-E CAD Model

Description

The TND519SS-TL-E is a state-of-the-art electronic component manufactured by ON Semiconductor, a reputable leader in the semiconductor industry. This product is designed to cater to a wide range of applications, particularly in the realm of power management and regulation. It is a testament to ON Semiconductor's commitment to providing high-quality, reliable, and energy-efficient solutions to its customers.

Key Features

  • High Efficiency: The TND519SS-TL-E boasts a high level of efficiency, which makes it ideal for applications where energy conservation is paramount.
  • Compact Design: Its small form factor enables it to be used in space-constrained applications, allowing designers to save valuable board space without compromising on performance.
  • Durability: Constructed with robust materials, this component is designed to withstand harsh conditions, ensuring a long operational life and reliability.
  • Low Power Consumption: It is engineered to operate with minimal power waste, contributing to the overall efficiency of the system it is integrated into.

Applications

The versatility of the TND519SS-TL-E allows it to be used across various industries and applications. It is particularly well-suited for:

  • Power supply modules
  • DC-DC converters
  • Portable electronic devices
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The technical specifications of the TND519SS-TL-E reflect its capability to perform efficiently and reliably:

  • Package Type: SuperSOT-6
  • Operating Temperature Range: Specified by the manufacturer's datasheet
  • High Switching Speed: Suitable for high-frequency applications
  • RoHS Compliant: Adheres to environmental standards regarding hazardous substances

Quality and Support

ON Semiconductor ensures that the TND519SS-TL-E, like all of its products, meets rigorous quality standards. Customers can rely on the company's global network of support and resources to assist with any technical queries or support requirements.

Whether for new designs or upgrading existing systems, the TND519SS-TL-E from ON Semiconductor is an excellent choice for designers looking for components that offer a blend of performance, efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3479 $63.4790
23+ $5.2091 $119.8093
35+ $5.0462 $176.6170
48+ $4.8833 $234.3984
62+ $4.7205 $292.6710
82+ $4.2319 $347.0158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess