EN
  • EN
  • DE
  • IT

SY55851UKI-TR

Part No SY55851UKI-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE 3.0GHZ 100OHM 10-MSOP  /  Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series SY55
Package Tape & Reel (TR)
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number 55851
Other Names SY55851UKI TR,SY55851UKI TR,SY55851UKITR,SY55851UKITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258246-SY55851UKI-TR
Ultra Librarian 3D Model Ultra Librarian SY55851UKI-TR CAD Model

Description

Microchip Technology's SY55851UKI-TR

The SY55851UKI-TR from Microchip Technology is a high-performance, precision CML (Current Mode Logic) buffer/translator with a differential input and output. It is designed to provide reliable, high-speed signal conditioning and buffering for advanced communication systems and data transmission applications. This device is part of Microchip's high-speed logic family, which is known for its low jitter and high data throughput capabilities.

With a wide operating temperature range and a compact UQFN package, the SY55851UKI-TR is suitable for a variety of industrial and commercial applications. Its small form factor makes it an ideal choice for space-constrained environments where performance cannot be compromised. Whether it's for data centers, networking equipment, or high-speed interfaces, this product offers a blend of speed and reliability that is essential for modern digital communications.

Key features of the SY55851UKI-TR include:

  • High-speed CML buffer/translator functionality
  • Differential CML inputs and outputs
  • Wide operating temperature range, suitable for industrial use
  • Low jitter contribution for signal integrity
  • 3.3V power supply voltage
  • Small UQFN packaging for space-saving applications
  • Lead (Pb)-free and RoHS-compliant, ensuring environmental safety

Integration of the SY55851UKI-TR into your system can be seamless, thanks to its compatibility with various CML, LVPECL, LVDS, and CML differential signals. This versatility ensures that it can be used in conjunction with a wide range of other components and systems without the need for additional level translation. Moreover, its fast propagation delay and rise/fall times are critical for high-speed data transmission, minimizing latency and maximizing throughput.

Microchip Technology's commitment to quality and reliability is evident in the SY55851UKI-TR, making it a trusted choice for engineers and designers who require a high-performance solution for their data communication challenges. With its robust feature set and proven performance, the SY55851UKI-TR is a component that can help drive your technology forward.

You May Also Be Interested in

Harris Corporation
AND-OR-INVERT GATE, 4-INPUT / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-CDIP
Need more? Email Us
ON Semiconductor
IC DRIVER QUAD ECL N-INV 28PLCC / NOR/OR Gate Configurable 4 Circuit 1 Input 28-PLCC (11.51x11.51)
Lowest to $5.1356
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3963
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $1.0880
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-QFN (3x3)
Lowest to $40.9384
ON Semiconductor
OR GATE, HC/UH SERIES / Configurable Circuit Input
Need more? Email Us
Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us
Microchip Technology
IC GATE AND/NAND DIFF 2INP 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess