EN
  • EN
  • DE

SY58022UMI-TR

Part No SY58022UMI-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Input CML, LVDS, LVPECL
Output LVPECL
Frequency - Max 5.5 GHz
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad, 16-MLF®
Supplier Device Package 16-MLF® (3x3)
Base Product Number SY58022
Other Names SY58022UMI TR,SY58022UMI TR,SY58022UMITR,SY58022UMITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269899-SY58022UMI-TR
Ultra Librarian 3D Model Ultra Librarian SY58022UMI-TR CAD Model

Description

Microchip Technology's SY58022UMI-TR: A High-Speed, Precision Logic Device

The SY58022UMI-TR from Microchip Technology is a state-of-the-art precision logic device designed for high-speed applications that require fast and reliable signal processing. This product is a testament to Microchip's commitment to providing cutting-edge solutions for the ever-evolving demands of modern electronics. The SY58022UMI-TR is part of the Precision Edge® series, which is renowned for its high-speed performance and signal integrity.

Key Features

  • High-Speed Operation: The device is capable of handling data rates up to 12.5Gbps, making it suitable for high-performance computing, telecommunications, and networking applications.
  • Differential Inputs and Outputs: It features CML differential inputs and outputs, which are essential for minimizing signal degradation and crosstalk, thereby ensuring data integrity over long distances and in noisy environments.
  • Low Jitter: The SY58022UMI-TR boasts an exceptionally low jitter performance, which is critical for maintaining the quality of high-speed signals and ensuring reliable communication between devices.
  • Power Supply Range: The device operates on a supply voltage ranging from 2.375V to 3.465V, providing designers with flexibility in power management for different system architectures.
  • Programmable Features: With programmable features such as output swing and input equalization, the SY58022UMI-TR offers adaptability to meet specific design requirements.

Applications

The SY58022UMI-TR is ideal for a variety of high-speed digital applications, including:

  • Data center infrastructure
  • High-speed networking equipment
  • Telecommunications systems
  • Server and storage platforms
  • Test and measurement equipment

Microchip's SY58022UMI-TR is offered in a small 32-pin QFN package, which is suitable for space-constrained applications. The device is also characterized by its extended temperature range, making it reliable in various operating conditions. The "TR" suffix indicates that the product is provided in tape and reel packaging, which facilitates automated assembly processes for high-volume production.

For designers and engineers looking for a high-speed logic solution that doesn't compromise on precision or performance, the SY58022UMI-TR from Microchip Technology is an excellent choice that combines innovation with practicality.

You May Also Be Interested in

Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess