EN
  • EN
  • DE

DM388AAARD21

Part No DM388AAARD21
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 609FCBGA / SP Floating-Point 32bit 1GHz 2000MIPS 609-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM38x DaVinci Video SOC
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB
Clock Rate 1GHz
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 640kB
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Operating Temperature Range -40°C ~ 95°C (TJ)
Mounting SMD
Package 609-LFBGA, FCBGA
Manufacturer Package 609-FCBGA (16x16)
Win Source Part Number 772753-DM388AAARD21
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name DM388
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM388AAARD21 CAD Model

Description

The Texas Instruments DM388AAARD21 is a highly integrated, efficient, and versatile digital media processor that is part of the DaVinci™ series. This processor is designed to meet the needs of a wide range of multimedia applications, including industrial, surveillance, automotive, and consumer electronics. With its advanced features and capabilities, the DM388AAARD21 is an ideal choice for developers looking to create products with robust multimedia functionalities.

Key Features

  • High-Performance Processing: At the core of the DM388AAARD21 is an ARM Cortex-A8 processor that delivers exceptional computing power for handling complex algorithms and processing tasks.
  • Enhanced Video Capabilities: The processor is equipped with a dedicated HD Video/Image Coprocessor (HDVICP2) that supports a range of codecs, enabling high-definition video encoding and decoding with minimal CPU load.
  • Integrated Graphics Acceleration: With an integrated SGX530 3D graphics engine, the DM388AAARD21 can render advanced graphics, making it suitable for applications requiring rich user interfaces and immersive visual experiences.
  • Multiple Connectivity Options: This processor offers a variety of connectivity options including Ethernet, USB, HDMI, and more, ensuring easy integration with a wide array of peripherals and networks.
  • Low Power Consumption: Designed with power efficiency in mind, the DM388AAARD21 is optimized for applications that require long battery life or energy-saving operations.
  • Flexible Memory Interface: It supports various memory interfaces such as DDR2/DDR3, NAND, and NOR, providing designers with the flexibility to choose the optimal memory solution for their specific application requirements.

Applications

The DM388AAARD21 is suitable for a broad spectrum of applications, including but not limited to:

  • Advanced digital signage
  • High-definition security cameras
  • Automotive infotainment systems
  • Portable media players
  • Home automation and networking

Support and Resources

Texas Instruments provides comprehensive support for the DM388AAARD21, including technical documentation, software development tools, reference designs, and a vibrant community forum for collaborative problem-solving and innovation.

You May Also Be Interested in

Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess