EN
  • EN
  • DE

SY58052UMI

Part No SY58052UMI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tube
Product Status Obsolete
Type Clock/Frequency Synthesizer
PLL No
Input CML, PECL
Output CML
Number of Circuits 1
Frequency - Max 10.7GHz
Divider/Multiplier No/No
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-MLF® (3x3)
Base Product Number SY58052
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269681-SY58052UMI
Ultra Librarian 3D Model Ultra Librarian SY58052UMI CAD Model

Description

Microchip Technology's SY58052UMI: A High-Performance 2.5/3.3V, 5.0Gbps CML 2:1 MUX with Internal Termination

The SY58052UMI from Microchip Technology is a cutting-edge, high-speed 2:1 multiplexer that is designed to meet the rigorous demands of high-bandwidth data systems. This device is part of Microchip's Precision Edge® product line and is engineered to deliver exceptional performance for a variety of applications, including networking, telecommunications, and data communications infrastructure.

Operating at a wide voltage range of 2.5V to 3.3V, the SY58052UMI is capable of handling data rates up to 5.0Gbps, making it an ideal choice for systems that require fast and reliable data transfer. The multiplexer is built with current mode logic (CML) outputs and offers internal 50Ω termination, which provides direct connection to 50Ω transmission lines, thus simplifying PCB design and enhancing signal integrity.

The device features two selectable differential CML data inputs and one differential CML output, which can be controlled via the SEL input pin. The SY58052UMI ensures minimal propagation delay and very low jitter, ensuring precise timing and synchronization in high-speed data paths. Moreover, the multiplexer incorporates fail-safe input circuitry, guaranteeing a logic-high output if the inputs are left open, thereby enhancing the reliability of the overall system.

Microchip's SY58052UMI is housed in a compact 16-pin 3mm x 3mm MLF® (Micro Leadframe Package) that is suitable for space-constrained applications. The device also features an industrial temperature range of -40°C to +85°C, which allows it to operate reliably in a variety of environments.

For designers and engineers looking to integrate a high-performance multiplexer into their systems, the SY58052UMI offers a blend of speed, precision, and reliability. Its advanced features and robust design make it a top choice for applications that cannot compromise on data integrity and require high-speed multiplexing solutions.

To learn more about the SY58052UMI and other innovative solutions from Microchip Technology, visit their website or contact their sales and support team for detailed technical information and support.

You May Also Be Interested in

Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess