EN
  • EN
  • DE

SY87701VZH-TR

Part No SY87701VZH-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Series AnyRate®
Package Tape & Reel (TR)
Product Status Obsolete
PLL Yes
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL, TTL
Output PECL
Number of Circuits 1
Frequency - Max 1.25Gbps
Voltage - Supply 3.15V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number SY87701
Other Names SY87701VZH TR,SY87701VZH TR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272343-SY87701VZH-TR
Ultra Librarian 3D Model Ultra Librarian SY87701VZH-TR CAD Model

Description

Introducing the SY87701VZH-TR from Microchip Technology

The SY87701VZH-TR by Microchip Technology is a cutting-edge solution designed for high-speed communication systems. This product is a vital component for engineers looking to enhance the performance and reliability of their data transmission applications. The SY87701VZH-TR is part of Microchip's comprehensive portfolio of semiconductor products and integrated circuits, which are renowned for their quality and innovation.

Product Features

  • High-Speed Performance: The SY87701VZH-TR is built to accommodate the demanding speeds required by modern communication infrastructure, making it an ideal choice for applications requiring rapid data transfer.
  • Low Power Consumption: Energy efficiency is a hallmark of Microchip products, and the SY87701VZH-TR is no exception. It operates with minimal power consumption, reducing the overall energy footprint of the system it's integrated into.
  • Durability: Designed to withstand the rigors of industrial environments, this product offers a robust construction that ensures long-term reliability and stability.
  • Compatibility: The SY87701VZH-TR is designed to be compatible with a wide range of other components and systems, offering flexibility for system designers and integrators.

Applications

The SY87701VZH-TR is suited for a variety of applications, particularly those that require high-speed data processing and transmission, such as:

  • Telecommunications equipment
  • Data centers and networking
  • High-performance computing systems
  • Industrial control and automation

Quality and Support

Microchip Technology is committed to delivering the highest quality products. The SY87701VZH-TR is backed by rigorous testing and quality assurance processes, ensuring that it meets the stringent requirements of the industries it serves. In addition, Microchip provides exceptional customer support and resources to assist with integration, troubleshooting, and optimization of their products.

For engineers and system designers seeking a reliable and high-performance solution for their data transmission needs, the SY87701VZH-TR from Microchip Technology represents a top-tier option that combines speed, efficiency, and compatibility in one package.

You May Also Be Interested in

Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess