EN
  • EN
  • DE

SY87729LHY

Part No SY87729LHY
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC SYNTHESIZER FRACTION N 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Main Purpose Ethernet, Fibre Channel, SONET/SDH/ATM
Input PECL
Output PECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 365MHz
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFP-EP (7x7)
Win Source Part Number 1104540-SY87729LHY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY87729LHY CAD Model

Description

Introducing the SY87729LHY from Microchip Technology

The SY87729LHY is a state-of-the-art integrated circuit brought to you by the renowned Microchip Technology. This high-performance product is designed to meet the rigorous demands of modern electronic systems, offering a robust solution for a variety of applications.

At the heart of the SY87729LHY is its capability to provide precise clock management and signal conditioning. This makes it an indispensable component for telecommunications, data communications, and high-speed networking equipment. The device is engineered to deliver exceptional performance, ensuring reliable and efficient operation in even the most challenging environments.

Key Features and Benefits

  • High-Speed Operation: The SY87729LHY is optimized for high-speed signal processing, capable of handling data rates that are essential for today's fast-paced communication infrastructure.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, with low power consumption that helps to minimize the overall energy footprint of the systems it is integrated into.
  • Flexibility: The device offers a high degree of configurability, which allows designers to tailor its performance to the specific needs of their applications.
  • Reliability: Built with Microchip's commitment to quality, the SY87729LHY is designed to maintain its performance over a wide temperature range and under various operating conditions.
  • Compact Form Factor: The small package size of the SY87729LHY makes it an ideal choice for space-constrained applications, without compromising on functionality or performance.

Whether you are developing next-generation network equipment, designing high-speed communication systems, or working on advanced data processing hardware, the SY87729LHY is equipped to provide the reliability and performance that you need. With Microchip Technology's expertise in semiconductor design, you can trust the SY87729LHY to be a key component in your high-performance electronic solutions.

For additional information, technical specifications, and support resources, please visit Microchip Technology's official website or contact their customer support team. The SY87729LHY is more than just a product; it's a gateway to enhancing the efficiency and capabilities of your electronic projects.

You May Also Be Interested in

Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess