EN
  • EN
  • DE

SY88303BLEY

Part No SY88303BLEY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 3.3V, 3.2Gbps CML Limiting Post Amplifier with Wide Loss-of-Signal Detection Range | IC OPAMP LIMITING 1 CIRC 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type Limiting
Output Type Differential
-3db Bandwidth 2GHz
Supply Current 38mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-EP
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1263095-SY88303BLEY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88303BLEY CAD Model

Description

The SY88303BLEY from Microchip Technology is a state-of-the-art, high-speed, low-power transimpedance amplifier (TIA) designed for use in fiber-optic receivers. This advanced device is part of Microchip's portfolio of networking and communication solutions, providing unparalleled performance for a wide range of applications in the telecommunications, data communications, and networking industries.

Key Features

  • High-Speed Performance: The SY88303BLEY offers exceptional data rates, making it suitable for high-speed data transmission systems.
  • Low Power Consumption: With energy efficiency in mind, this TIA maintains low power consumption, which is critical for reducing system thermal footprints and improving reliability.
  • Enhanced Sensitivity: The superior sensitivity of the SY88303BLEY ensures accurate signal detection, which is crucial for maintaining the integrity of data transmission over long distances.
  • Automatic Gain Control (AGC): The inclusion of AGC allows for a wide dynamic range of input optical signals, ensuring consistent performance across varying signal strengths.

Applications

The SY88303BLEY is versatile and can be integrated into various applications, including:

  • Fiber-to-the-Home (FTTH) systems
  • 10G Ethernet and other high-speed network backbones
  • Synchronous Optical Networking (SONET)/Synchronous Digital Hierarchy (SDH) equipment
  • Long-haul, metro, and access network systems

Product Specifications

The SY88303BLEY is housed in a compact 3x3 mm 10-pin MSOP (Micro SOP) package, which is ideal for space-constrained applications. It operates over a wide temperature range, making it suitable for deployment in diverse environmental conditions. The product is also RoHS compliant, adhering to environmental standards for hazardous substances.

Conclusion

Microchip Technology's SY88303BLEY transimpedance amplifier represents a blend of performance, efficiency, and reliability. With its high-speed capabilities and low-power operation, it is an excellent choice for designers looking to enhance their fiber-optic communication systems. The SY88303BLEY is a testament to Microchip's commitment to delivering cutting-edge technology solutions for the rapidly evolving telecommunications landscape.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1176 $63.8232
16+ $7.4809 $119.6944
24+ $7.2476 $173.9424
33+ $7.0132 $231.4356
43+ $6.7799 $291.5357
58+ $6.0788 $352.5704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess