EN
  • EN
  • DE

SY88923AVKEC

Part No SY88923AVKEC
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP POST 5V/3.3V 10-MSOP / SP Amp Limiting Post Amplifier Single 5.5V 10-Pin MSOP EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 795951-SY88923AVKEC
Popularity Medium
Supply and Demand Status Limited
Family Name SY88923AV
Introduction Date August 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY88923AVKEC CAD Model

Description

Microchip Technology SY88923AVKEC Overview

The SY88923AVKEC from Microchip Technology is a high-performance, low-power consumption, single 3.3V supply, 2.5Gbps CML limiting post amplifier. Designed to meet the rigorous demands of high-speed data communications, this post amplifier is a critical component for fiber optic receivers, Ethernet systems, and telecommunication networks. With its advanced design, the SY88923AVKEC ensures signal integrity by enhancing the signal-to-noise ratio of received signals and providing a clean, level output regardless of the input signal's amplitude.

Key Features

  • High Data Rates: Capable of handling data rates up to 2.5Gbps, making it suitable for various high-speed applications.
  • Chatter-Free Loss-of-Signal (LOS) Output: The SY88923AVKEC features an integrated LOS function with chatter-free performance, providing a stable indication of signal presence.
  • Low Power Consumption: Optimized for power-sensitive applications, this device consumes minimal power without compromising performance.
  • PECL Input, CML Output: Compatible with PECL input levels and provides CML outputs, allowing for easy integration into existing systems.
  • Single 3.3V Supply: Operates on a single 3.3V power supply, simplifying power management and system design.
  • Adjustable Output Amplitude: The output amplitude is adjustable via an external resistor, providing flexibility for different system requirements.

Applications

  • Fiber Optic Receivers
  • Gigabit Ethernet and 1x/2x/4x Fibre Channel
  • SONET/SDH Systems
  • Telecommunication Switching Systems

The SY88923AVKEC is housed in a small 10-pin MSOP package, which is ideal for space-constrained applications. Its robust design and high-performance capabilities make it a go-to solution for designers looking to improve signal processing in their high-speed communication systems. Microchip Technology's commitment to quality ensures that the SY88923AVKEC meets the industry's highest standards, offering reliability and performance for critical communication infrastructures.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess