EN
  • EN
  • DE

TDA6120

Part No TDA6120
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO OUT 47MHZ DBS13P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications General Purpose
Number of Circuits 1
-3db Bandwidth 47MHz
Slew Rate 10 V/μs
Operating Supply Current 45mA
Channel Output Current 100mA
Mounting Through Hole
Case / Package DBS13P
Win Source Part Number 053093-TDA6120
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA6120 CAD Model

Description

The TDA6120 is a cutting-edge Quadrature Phase-Shift Keying (QPSK) demodulator designed by NXP Semiconductors, a leader in providing innovative and high-performance semiconductor solutions. This component is specifically engineered to facilitate the demodulation of QPSK-modulated signals commonly used in satellite and cable digital communication systems.

Key Features

  • High Integration: The TDA6120 integrates several key functions into a single chip, which simplifies design, reduces board space, and enhances reliability.
  • Low Power Consumption: With advanced design techniques, this demodulator maintains high performance while keeping power consumption to a minimum, making it ideal for energy-sensitive applications.
  • Wide Frequency Range: It is capable of operating over a broad range of intermediate frequencies (IF), providing flexibility in various system designs.
  • Excellent Noise Performance: The device features very low phase noise and high sensitivity, which translates to improved signal quality and robustness against interference.
  • Easy Interface: The TDA6120 is designed to interface seamlessly with other components in a digital communication system, including tuners and MPEG decoders.

Applications

The TDA6120 is highly suitable for a variety of applications where reliable QPSK demodulation is required. This includes, but is not limited to:

  • Satellite Set-Top Boxes
  • Cable Modems
  • Digital TV Receivers
  • Terrestrial Broadcasting Equipment

Technical Specifications

Some of the technical specifications of the TDA6120 include:

  • Supply Voltage: 5V
  • Low Phase Noise
  • Carrier Recovery Range: ±5MHz
  • Symbol Rates: Up to 45 Msymbols/s
  • Integrated Voltage Regulators

In conclusion, the NXP TDA6120 is a highly integrated and efficient QPSK demodulator, ideal for modern digital communication systems. Its combination of low power consumption, high performance, and ease of integration makes it a top choice for designers looking to enhance their digital communication solutions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intersil
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess