EN
  • EN
  • DE

SY88943VKC-TR

Part No SY88943VKC-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP  /  Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88943
Other Names SY88943VKC TR,SY88943VKC TR,SY88943VKCTR,SY88943VKCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260406-SY88943VKC-TR
Ultra Librarian 3D Model Ultra Librarian SY88943VKC-TR CAD Model

Description

Product Overview: SY88943VKC-TR by Microchip Technology

The SY88943VKC-TR is a state-of-the-art, high-speed, low-power post amplifier designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is specifically engineered to meet the rigorous demands of high-performance data communication systems, offering unparalleled reliability and efficiency.

Key Features

  • High-Speed Performance: The SY88943VKC-TR is capable of operating at exceptional data rates, making it suitable for advanced telecommunications and data transmission applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this post amplifier consumes minimal power, thereby reducing the overall power requirements of the system it is integrated into.
  • Signal Sensitivity: With its high sensitivity, the SY88943VKC-TR can accurately amplify low-level input signals, ensuring signal integrity and reducing data errors.
  • Chatter-Free Loss-of-Signal (LOS) Output: The device features a unique chatter-free LOS indicator, which provides a stable output signal that simplifies system design and enhances performance.
  • Adjustable Output Amplitude: The output amplitude of the SY88943VKC-TR can be adjusted through external biasing, allowing for flexibility in various application requirements.
  • Single 3.3V Power Supply: The device operates on a single 3.3V power supply, simplifying the power design for system integrators.
  • Surface-Mount Technology (SMT): Packaged in a compact, surface-mountable form factor, the SY88943VKC-TR is ideal for dense PCB layouts and modern high-speed electronic assemblies.

Applications

The SY88943VKC-TR is versatile enough to be used in a variety of applications, including but not limited to:

  • Fiber-optic receivers
  • Gigabit Ethernet and Fibre Channel systems
  • SONET/SDH systems
  • Data center interconnects

With its robust design and advanced features, the SY88943VKC-TR from Microchip Technology is an excellent choice for designers looking to enhance the performance and reliability of their high-speed communication systems.

You May Also Be Interested in

Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess