EN
  • EN
  • DE

SY89223LMG-TR

Part No SY89223LMG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8MLF  /  Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MLF® (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series SY89
Package Tape & Reel
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package 8-MLF® (2x2)
Base Product Number 89223
Other Names 576-3008-1,576-3008-2,576-3008-6,SY89223LMG TR,1611-SY89223LMG-CT,SY89223LMGTR,1611-SY89223LMG-DKR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256095-SY89223LMG-TR
Ultra Librarian 3D Model Ultra Librarian SY89223LMG-TR CAD Model

Description

The SY89223LMG-TR from Microchip Technology is a state-of-the-art precision, high-speed logic gate optimized for the most demanding applications in high-performance computing and data communications. This advanced product is part of Microchip's high-speed, Precision Edge® product line and is designed to meet the rigorous requirements of today's high-speed systems with minimal skew, jitter, and power consumption.

Key Features

  • Ultra-Fast Propagation Delay: The SY89223LMG-TR boasts a propagation delay typically under 500ps, making it ideal for high-speed signal processing and timing applications.
  • Low Jitter: With exceptionally low jitter, this product ensures signal integrity, providing reliable performance in critical applications such as high-speed networking and telecommunications.
  • Differential Design: The differential inputs and outputs allow for reduced signal noise and improved signal integrity over single-ended designs, which is essential in minimizing errors in high-speed data transmission.
  • Power Supply: This device operates from a 2.5V or 3.3V power supply, offering flexibility in different system voltage environments and helping to reduce power consumption.
  • Temperature Range: The SY89223LMG-TR is designed to operate over the industrial temperature range, ensuring reliable performance in a wide range of environmental conditions.
  • Packaging: Available in a 16-pin MLF® (MicroLeadFrame®) package, it provides a compact footprint that is beneficial for space-constrained applications.

Applications

The SY89223LMG-TR is versatile and can be used in various applications where precision and speed are critical. Common applications include, but are not limited to, clock and data distribution, high-speed telecommunications, automated test equipment (ATE), and high-speed data acquisition systems.

Ordering Information

The product is available in tape and reel format, denoted by the "-TR" suffix, which facilitates automated assembly processes for high-volume production. The SY89223LMG-TR is RoHS compliant and supports the commitment to environmentally friendly and sustainable manufacturing practices.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess