EN
  • EN
  • DE

T7026-PGQW

Part No T7026-PGQW
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description IC FRONT END ISM 2.4GHZ 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
RF Type ISM
Frequency 2.4GHz
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-QFN (5x5)
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 522076-T7026-PGQW
Ultra Librarian 3D Model Ultra Librarian T7026-PGQW CAD Model

Description

The T7026-PGQW is a state-of-the-art microcontroller product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is designed to meet the needs of modern embedded systems, offering a balance of performance, power efficiency, and integrated features.

Key Features

  • High-Performance CPU: At the core of the T7026-PGQW is a high-speed CPU that delivers robust performance for complex computations and efficient processing, ideal for a wide range of applications.
  • Advanced Peripherals: The device comes equipped with a variety of peripherals that support a multitude of functions, including communication, timing, and analog interfaces, enhancing its versatility and adaptability to different tasks.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the T7026-PGQW features low-power modes and intelligent power-saving technologies to extend battery life and reduce energy costs.
  • Robust Security: Security is a paramount concern in today's connected world, and the T7026-PGQW addresses this with built-in security features that protect against unauthorized access and ensure data integrity.
  • Scalable Memory Options: The microcontroller provides scalable memory configurations, allowing developers to choose the appropriate amount of flash and RAM for their specific application needs.
  • Easy Integration: With its industry-standard package and pinout, the T7026-PGQW ensures easy integration into existing designs, reducing development time and accelerating time-to-market.

Applications

The versatility of the T7026-PGQW makes it suitable for a wide range of applications, including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. Its robust feature set enables developers to create sophisticated systems that require reliable performance, connectivity, and long-term durability.

Conclusion

The T7026-PGQW from Microchip Technology exemplifies the company's commitment to delivering high-quality microcontrollers that empower designers to create innovative, secure, and energy-efficient products for an increasingly connected world.

You May Also Be Interested in

Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $91.4286
Texas Instruments
IC DUAL IF RCVR 80HTQFP
Lowest to $79.2993

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9087 $59.6348
10+ $12.2326 $122.3260
15+ $11.8503 $177.7545
21+ $11.4680 $240.8280
27+ $11.0857 $299.3139
35+ $9.9388 $347.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess