EN
  • EN
  • DE

TC1301B-FAAVMFTR

Part No TC1301B-FAAVMFTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V/3.3V/2.63V 8DFN / LDO Regulator Pos 2.8V3.3V 0.3A/0.15A 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 6V
Output Voltage 2.8V, 3.3V, 2.63V
Voltage Dropout (Maximum) 0.18V @ 300mA, 0.25V @ 150mA
Output Current 300mA, 150mA
Operating Supply Current 180μA
PSRR 58dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-EP (3x3)
Win Source Part Number 796390-TC1301B-FAAVMFTR
Popularity Medium
Supply and Demand Status Limited
Family Name TC1301B
Introduction Date September 18, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TC1301B-FAAVMFTR CAD Model

Description

The TC1301B-FAAVMFTR is a high-performance, dual-output, fixed-frequency, synchronous buck regulator combined with a linear regulator, brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to provide a reliable power management solution for a wide range of applications that require efficient power conversion and distribution.

Key Features

  • Integrated Power Solution: Combines a synchronous buck regulator with a linear regulator in a single package, reducing external component count and simplifying power system design.
  • High Efficiency: The synchronous buck design ensures high efficiency, which is critical for battery-operated devices, leading to extended battery life and reduced heat generation.
  • Fixed Frequency Operation: Operates at a fixed frequency, minimizing noise and interference in sensitive electronic applications.
  • Output Voltage Range: The buck regulator supports an adjustable output voltage range, providing design flexibility for various applications.
  • Thermal Protection: Features over-temperature protection, safeguarding the device and the system from thermal-related issues.
  • Stable Operation: Offers excellent transient response and stability with ceramic output capacitors.

Applications

The TC1301B-FAAVMFTR is ideal for use in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller/processor power supplies
  • Wireless and networking devices
  • Consumer electronics

Product Specifications

Parameter Value Output Voltage (Buck Regulator) Adjustable Output Voltage (Linear Regulator) Fixed Maximum Output Current (Buck Regulator) 500 mA Maximum Output Current (Linear Regulator) 300 mA Operating Temperature Range -40°C to +85°C Package / Case 10-TDFN (3x3)

With its robust feature set and Microchip Technology's reputation for quality, the TC1301B-FAAVMFTR is the go-to choice for designers looking for a dependable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess