EN
  • EN
  • DE

TC1303A-ZA0EMF

Part No TC1303A-ZA0EMF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR SYNC 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 2
Frequency - Switching 2MHz
Voltage/Current - Output 1 Adj, 500mA
Voltage/Current - Output 2 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 099122-TC1303A-ZA0EMF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC1303A-ZA0EMF CAD Model

Description

Product Overview: TC1303A-ZA0EMF from Microchip Technology

The TC1303A-ZA0EMF is a high-performance, integrated power supply solution from Microchip Technology, designed to cater to the demanding requirements of modern electronic devices. This compact and efficient component combines a synchronous buck regulator (Switcher) with a Low Dropout Regulator (LDO), providing a dual-output configuration that is both space-saving and power-efficient.

Key Features

  • High Efficiency: The synchronous buck regulator offers up to 96% efficiency, ensuring minimal power loss during operation and extending battery life in portable applications.
  • Wide Input Voltage Range: The device operates over a broad input voltage range from 2.7V to 5.5V, making it suitable for a variety of power sources, including single-cell Li-Ion batteries.
  • Adjustable Output Voltage: Both the buck regulator and LDO outputs are adjustable, providing design flexibility to match specific voltage requirements of the target application.
  • Low Quiescent Current: The LDO maintains a low quiescent current, which is ideal for battery-powered devices that require long standby times.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature ranges, enhancing system reliability.
  • Small Package Size: The TC1303A-ZA0EMF is available in a compact 10-pin 3x3 DFN package, perfect for space-constrained applications.

Applications

The versatile nature of the TC1303A-ZA0EMF makes it an excellent choice for a wide array of applications, including but not limited to:

  • Portable Devices
  • Smart Wearables
  • Wireless Networking Equipment
  • IoT Devices
  • Power Management for Field-Programmable Gate Arrays (FPGAs)

Conclusion

With its high efficiency, dual-output configuration, and compact size, the TC1303A-ZA0EMF from Microchip Technology stands out as a robust power management solution. Its adaptability and protective features ensure that it can meet the needs of advanced electronic systems, while also being a reliable choice for designers looking to optimize their power architecture.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0062 $60.1860
75+ $1.6459 $123.4425
110+ $1.5951 $175.4610
150+ $1.5431 $231.4650
195+ $1.4923 $290.9985
260+ $1.3375 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess