EN
  • EN
  • DE

TC1303B-PD0EMFTR

Part No TC1303B-PD0EMFTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR SYNC 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 2
Frequency - Switching 2MHz
Voltage/Current - Output 1 1.8V, 500mA
Voltage/Current - Output 2 3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 052611-TC1303B-PD0EMFTR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC1303B-PD0EMFTR CAD Model

Description

Microchip Technology TC1303B-PD0EMFTR

The TC1303B-PD0EMFTR is a high-performance, integrated power management solution from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device combines a high-speed, high-efficiency synchronous buck regulator (Step-Down Converter) with a linear regulator to provide two regulated outputs, making it an ideal choice for powering a wide range of applications, including portable devices, microcontrollers, and various digital systems.

Key Features

  • High-Efficiency Synchronous Buck Regulator: The buck converter operates at a high frequency, allowing for a compact design with small external components, reducing the overall solution footprint on the PCB.
  • Dual Output: The TC1303B-PD0EMFTR provides one buck regulator output and one LDO (Low Dropout Regulator) output, offering flexibility in powering multiple devices with different voltage requirements from a single package.
  • Output Voltage Range: The adjustable output voltage range for the buck regulator can accommodate a variety of needs, ensuring compatibility with various ICs and peripheral devices.
  • Power-Saving Modes: The device features power-saving modes that enhance battery life for portable applications by reducing power consumption during light load conditions.
  • Protection Features: Built-in safety features include over-temperature protection, overcurrent protection, and under-voltage lockout, which contribute to the reliability and longevity of the end product.
  • Stable Operation: The device is designed for stable operation with ceramic output capacitors, ensuring performance reliability across a range of environmental conditions and applications.
  • Package: The TC1303B-PD0EMFTR comes in a compact, RoHS-compliant 10-pin 3x3 DFN package that is suitable for space-constrained applications.

Applications

With its dual-output configuration and high efficiency, the TC1303B-PD0EMFTR is well-suited for a variety of applications, including:

  • Portable and Battery-Powered Devices
  • Microcontroller Power Supplies
  • Smart Home Devices
  • Wearable Technology
  • Medical Devices
  • Industrial Controls

Microchip Technology's commitment to quality and performance is evident in the TC1303B-PD0EMFTR, making it a reliable choice for designers looking to optimize their power management systems with a compact, efficient, and versatile solution.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7741 $62.0935
80+ $1.4565 $116.5200
125+ $1.4103 $176.2875
170+ $1.3652 $232.0840
220+ $1.3190 $290.1800
295+ $1.1827 $348.8965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess