EN
  • EN
  • DE

TC1303C-ZA0EMF

Part No TC1303C-ZA0EMF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR SYNC 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 2
Frequency - Switching 2MHz
Voltage/Current - Output 1 Adj, 500mA
Voltage/Current - Output 2 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 113660-TC1303C-ZA0EMF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1303C-ZA0EMF CAD Model

Description

The TC1303C-ZA0EMF is a high-performance, feature-rich power management integrated circuit (PMIC) from Microchip Technology, designed to cater to a wide range of applications requiring efficient power conversion and distribution. This device combines a synchronous buck regulator with an independent linear regulator to provide two regulated outputs from a single input supply.

Key Features

  • Dual Output Configuration: The TC1303C-ZA0EMF features a synchronous fixed-frequency PWM buck (step-down) converter alongside a linear regulator, providing two outputs that can be used for different voltage requirements within a system.
  • High Efficiency: The synchronous design of the buck converter enables high efficiency across a wide load range, making it an excellent choice for battery-operated devices where power conservation is critical.
  • Low Quiescent Current: Designed with power-saving in mind, the device offers a low quiescent current, which helps to prolong battery life in portable applications.
  • Power Good Output: A 'power good' output indicator provides a status signal to the system when the regulated voltages are within their nominal ranges, ensuring reliable operation.
  • Thermal Shutdown Protection: To ensure device and system safety, the TC1303C-ZA0EMF includes thermal shutdown protection that disables the output if the temperature exceeds a safe operating limit.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from damage due to excessive current draw.

Applications

The versatility of the TC1303C-ZA0EMF makes it suitable for a variety of applications, including but not limited to:

  • Portable and battery-operated devices
  • Smart home automation systems
  • Wireless sensors and IoT devices
  • Medical and healthcare equipment
  • Consumer electronics

Technical Specifications

The TC1303C-ZA0EMF operates over a wide input voltage range and offers adjustable output voltages to accommodate different design requirements. Its compact package and minimal external component requirements make it an ideal solution for space-constrained applications.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess