EN
  • EN
  • DE

TC14433COG

Part No TC14433COG
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description 3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2 DIGIT 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Display Type LED
Configuration 7 Segment
Interface BCD
Digits or Characters A/D 3.5 Digits
Supply Current 1.8mA
Supply Voltage (V) 4.5V ~ 8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number TC14433
Manufacturer Pack Quantity 32
MSL Level 3 (168 Hours)
Win Source Part Number 1264464-TC14433COG
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC14433COG CAD Model

Description

The TC14433COG is a high-performance, low-power analog-to-digital converter (ADC) from Microchip Technology, designed to offer precision and flexibility for a wide range of applications. This 3 1/2 digit ADC integrates a seven segment decoder, display drivers, a reference, and a clock all in one compact package, making it an ideal solution for designers looking to reduce component count and simplify their designs.

Key Features

  • High Resolution: The TC14433COG features a 3 1/2 digit resolution, enabling it to provide precise measurements for detailed and accurate data processing.
  • Integrated Features: With an onboard seven segment decoder and display drivers, this ADC can directly drive an LCD display, reducing the need for additional components and simplifying the overall design.
  • Dual Slope Conversion: The dual slope conversion technique used in this ADC ensures excellent noise rejection and stable readings, which is crucial for applications requiring high precision.
  • Low Power Consumption: Designed with power efficiency in mind, the TC14433COG is suitable for battery-operated devices and other power-sensitive applications.
  • Flexible Reference Voltage: Users have the option to use the internal voltage reference or an external reference, providing flexibility depending on the precision and range required for the application.

Applications

The versatility of the TC14433COG allows it to be used in a variety of applications, including:

  • Portable Instrumentation
  • Digital Panel Meters
  • Data Acquisition Systems
  • Battery-Operated Devices
  • Process Control Systems

Technical Specifications

Parameter Value Resolution 3 1/2 Digit Package Type COG Interface Direct LCD Drive Reference Voltage Internal/External Supply Voltage Typically 9V

With its robust feature set and Microchip's reputation for quality, the TC14433COG is a smart choice for designers seeking a reliable and easy-to-integrate ADC solution.

You May Also Be Interested in

Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess