EN
  • EN
  • DE

TC426IJA

Part No TC426IJA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 1.5A DUAL HIGH-SPEED POWER MOSFET DRIVERS | IC MOSFET DVR 1.5A DUAL HS 8CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise / Fall Time 30ns, 30ns
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CERDIP
Family Part Number TC426
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 1264540-TC426IJA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC426IJA CAD Model

Description

Microchip Technology TC426IJA Dual High-Speed MOSFET Driver

The TC426IJA from Microchip Technology is a robust, high-performance dual non-inverting MOSFET driver designed to accommodate a broad spectrum of applications, ranging from power supply circuits to motor control. This versatile driver is capable of delivering high peak output currents of up to 1.5A, making it an ideal choice for driving large capacitive loads with swift rise and fall times.

Engineered with precision, the TC426IJA operates over a wide supply voltage range of 4.5V to 18V, providing the flexibility needed for various system voltages. Its high switching speeds are a testament to its efficiency, with typical rise and fall times of 25ns and 20ns, respectively, when driving a 1000pF load.

The device is characterized by its robust latch-up protection, which ensures reliable operation even under the most demanding conditions. Additionally, it features a logic input threshold that is compatible with standard TTL/CMOS levels, further enhancing its versatility across different logic platforms. The TC426IJA also boasts low shoot-through current, which minimizes power loss and heat dissipation during operation, contributing to the overall efficiency and longevity of the system.

Microchip Technology's commitment to quality is evident in the TC426IJA's construction, which includes ESD protection on all pins, safeguarding the device from electrostatic discharges that could potentially compromise its performance or durability. Packaged in an 8-pin SOIC form factor, the TC426IJA offers a compact solution without sacrificing functionality or power.

Whether it's for driving MOSFETs in synchronous rectification circuits, switching power supplies, or high-speed line drivers, the TC426IJA is designed to deliver consistent, high-quality performance. Its combination of high-speed operation, robust protection features, and compatibility with various logic levels makes it a prime choice for designers looking to enhance their power management systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the data sheet and support documentation available on the Microchip Technology website.

You May Also Be Interested in

Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3176 $70.6352
4+ $28.9790 $115.9160
7+ $28.0734 $196.5138
9+ $27.1668 $244.5012
11+ $26.2612 $288.8732
15+ $23.5447 $353.1705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess