EN
  • EN
  • DE

TC4421CAT

Part No TC4421CAT
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 9A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DRIVER 9A INV TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Inverting
Rise / Fall Time 60ns, 60ns
Temperature Range - Operating 0°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number TC4421
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1264556-TC4421CAT
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4421CAT CAD Model

Description

Microchip Technology TC4421CAT Power MOSFET Driver

The TC4421CAT is a robust, high-speed power MOSFET driver fabricated by Microchip Technology, designed to efficiently convert low-power input signals into high-current drive capability. This driver is specifically engineered to drive large capacitive loads with excellent performance, making it an ideal choice for a wide array of applications including but not limited to motor controls, line drivers, and DC-DC converters.

Key Features

  • High Peak Output Current: Capable of delivering up to 9A of peak output current, the TC4421CAT ensures strong drive capability for demanding applications.
  • Wide Operating Voltage Range: It operates over a broad supply voltage range of 4.5V to 18V, providing flexibility in various system designs.
  • High-Speed Operation: With a propagation delay time of typically 55ns, this driver ensures swift response times, making it suitable for high-frequency operations.
  • Input Logic Level: The device is compatible with standard TTL and CMOS levels, which simplifies its integration into existing designs.
  • Latch-Up Protected: It is resistant to latch-up to 1.5A, providing enhanced reliability and robustness in harsh environments.
  • Output Protection: The TC4421CAT includes built-in protection features such as over-temperature and over-current protection, ensuring long-term stability and safety.

Applications

The versatility of the TC4421CAT makes it suitable for a diverse range of applications. It's commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Brushed and brushless motor drives
  • Automotive environments
  • Power amplifiers
  • Robotics and automation systems

As a member of Microchip Technology's extensive driver family, the TC4421CAT is a reliable and efficient solution for driving power MOSFETs and IGBTs. With its high current capability and fast switching performance, it ensures efficient operation and helps to reduce power losses in a variety of power management applications. Its robust design and built-in protections make the TC4421CAT a durable choice for designers looking to create high-performance, long-lasting electronic systems.

You May Also Be Interested in

Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.2691
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7409 $58.4454
13+ $7.9925 $103.9025
20+ $7.7427 $154.8540
27+ $7.4930 $202.3110
35+ $7.2432 $253.5120
47+ $6.4939 $305.2133
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess