EN
  • EN
  • DE

TC4429IJA

Part No TC4429IJA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 6A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DRIVER 6A INV 8CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise / Fall Time 25ns, 25ns
Temperature Range - Operating -25°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CERDIP
Family Part Number TC4429
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 1264599-TC4429IJA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4429IJA CAD Model

Description

Microchip Technology TC4429IJA Product Overview

The TC4429IJA is a robust, high-speed MOSFET driver fabricated by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is engineered to convert TTL or CMOS input signals into a much higher current drive at the output, suitable for driving large capacitive loads with excellent speed and performance.

The TC4429IJA is a member of the TC4429 family, known for its ability to deliver peak output currents of up to 6A, making it an ideal choice for driving power MOSFETs and IGBTs that operate at high speeds. This driver is specifically designed to handle the demands of high-transition-speed applications, ensuring minimal propagation delays and fast rise and fall times, typically 25ns and 20ns respectively, at a 4.5V supply voltage.

Operating over a wide voltage range of 4.5V to 18V, the TC4429IJA provides a versatile solution for various circuit designs. It is characterized for operation from -40°C to +125°C, making it suitable for industrial-grade applications. The device offers protection features such as latch-up immunity and ESD protection up to 2kV, ensuring reliable performance in harsh environments.

The TC4429IJA comes in an 8-lead SOIC package, providing a compact footprint for space-constrained applications. The pin-compatible nature of the TC4429 family allows designers to easily scale their designs or migrate between devices without major PCB layout changes.

Key features of the TC4429IJA include matched rise and fall times, low input capacitance, and high peak output current capability. These attributes make it an excellent choice for applications such as switching power supplies, motor controllers, and high-speed line drivers where efficient power management and fast switching are critical.

Overall, the TC4429IJA MOSFET driver from Microchip Technology offers a powerful combination of speed, reliability, and versatility, making it an essential component for designers looking to optimize the performance and robustness of their power management systems.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Infineon Technologies
GATE DRIVER IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess